- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLEM32S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 32 | - | - | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 32 | - | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | - | - | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLEM16R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 16 | Right Angle | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | - | 200V | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | 5mm | 23.6mm | 8mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM10S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 10 | - | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | - | 200V | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | 8mm | 16.1mm | 5mm | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM23S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 23 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 23 | - | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | - | 200V | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | - | - | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW5R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | - | Tin Alloy | - | - | - | 5 | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLW26S-5C7 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | - | Tray | - | SLW-S | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 26 | 85°C | -55°C | 1 | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 26 | Straight | 4mm | 1A | UL | Tin Alloy | 100V | COMMERCIAL | 2 | - | STAGGERED | FEMALE | 94V-0 | Black | 1A | SINGLE PRONG | 30mOhm | 500MOhm | 100V | - | 2.0066 mm | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 32.2mm | - | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HLW16S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 16 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 16 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 18.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW11R-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Gold | 100V | - | - | 11 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 30 | FPC | Tapered | - | Top | Solder Retention | - | 13.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW22R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2010 | HFW-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 22 | Right Angle | 6.6mm | 500mA | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | - | 27.3mm | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW6R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 6 | Right Angle | - | 500mA | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 500MOhm | - | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | Solder Retention | - | - | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW26R-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 26 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | 1A | - | Tin | 100V | - | - | 26 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 28.6mm | - | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW20S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 20 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 20 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 22.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW23S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 23 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 23 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 25.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW21S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 21 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 21 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 23.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW28S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 28 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 28 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 30.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW31S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 31 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 31 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 33.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW14S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 14 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 14 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 16.6mm | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW11R-2STBE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 5.5mm | - | - | Gold | - | - | - | 11 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | - | - | - | - | 13.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | - | - | ||
![]() HFW11R-2STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 11 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight or Tapered | - | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW26R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 26 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Gold | - | - | - | 26 | - | - | - | Black | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | 30 | FPC | Tapered | - | - | Solder Retention | - | 28.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |