- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuation Type | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Number of Rows | Gender | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Termination Style | Mating Information | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Mating Cycles | Product Type | Flat Flex Type | Locking Feature | Contact Location | Product | Mounting Angle | Product Category | Length | Contact Finish Thickness | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F519-1A7A1-11026 Amphenol | 8 |
| - | - | - | - | - | - | Amphenol Aorora | - | 7500 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F3041A7H111022E200 Amphenol | 26 |
| - | - | - | - | - | - | Amphenol Aorora | - | 14400 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F32P-1A7H1-11035 Amphenol | 26 |
| - | - | - | - | - | - | Amphenol Aorora | - | 7200 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F31W-1A7A1-11010 Amphenol | 8 |
| - | - | - | - | - | - | Amphenol Aorora | - | 12000 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F52Q-1A7H1-11010 Amphenol | 26 |
| - | - | - | - | - | - | Amphenol Aorora | - | 14400 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() 10022753-157LF Amphenol ICC (FCI) | In Stock | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | BOARD CONNECTOR | 24 | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 57 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | NO | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | 100 | - | CIC | Latch Lock | - | - | - | - | 65.79mm | 30.0μin 0.76μm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() F3011B7H111025E200 Amphenol | 26 |
| - | - | - | - | - | - | Amphenol Aorora | - | 16000 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F518-1A7A1-11029 Amphenol | 8 |
| - | - | - | - | - | - | Amphenol Aorora | - | 7500 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F31W-1A7A1-11017 Amphenol | 26 |
| - | - | - | - | - | - | Amphenol Aorora | - | 9600 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F31L-1A7H1-11068-E220 Amphenol | 30 |
| - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Amphenol Aorora | Phosphor Bronze | 8500 | Amphenol | + 105 C | - 40 C | - | - | - | 50 V | - | Reel | F31L | - | - | - | - | - | - | 68 Position | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | Bottom Contact | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F52L-1A7A1-11008 Amphenol | 43 |
| - | Tin | - | - | Liquid Crystal Polymer (LCP) | Non ZIF | Amphenol Aorora | Phosphor Bronze | 10000 | Amphenol | - | - | Yes | SMD/SMT | Details | 50 VAC/DC | - | Reel | F52L | - | - | - | - | - | - | 8 Position | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 1 mm | - | - | - | 500 mA | - | SMD/SMT | - | - | Natural | - | 500 MOhms | - | - | - | FFC & FPC Connectors | - | - | - | Connectors | Vertical | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F300-1B7H1-11045 Amphenol | 23 |
| - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Amphenol Aorora | Phosphor Bronze | 12000 | Amphenol | + 105 C | - 40 C | - | - | - | 50 V | - | Reel | F300 | - | - | - | - | - | - | 45 Position | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | Bottom Contact | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F308-1B7F1-21050-E200 Amphenol | In Stock | - | - | - | - | - | Liquid Crystal Polymer (LCP) | - | Amphenol Aorora | Copper Alloy | 12500 | Amphenol | + 105 C | - 40 C | - | - | - | - | - | Reel | F308 | - | - | - | - | - | - | 50 Position | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | Bottom Contact | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F51H-1A7H1-11006-B200 Amphenol | 31 |
| - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Amphenol Aorora | Phosphor Bronze | 12000 | Amphenol | + 105 C | - 40 C | - | - | Non-Compliant | 50 V | - | Reel | F51H | - | - | - | - | - | - | 6 Position | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 1 mm | - | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F300-1B7H1-11006 Amphenol | 31 |
| - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Amphenol Aorora | Phosphor Bronze | 30000 | Amphenol | + 105 C | - 40 C | - | - | Non-Compliant | 50 V | - | Reel | F300 | - | - | - | - | - | - | 6 Position | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | - | - | 300 mA, 3 A | - | SMD/SMT | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | Bottom Contact | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F31L-1A7H1-11050-E220 Amphenol | 31 |
| - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Amphenol Aorora | Phosphor Bronze | 10200 | Amphenol | + 105 C | - 40 C | - | - | - | 50 V | - | Reel | F31L | - | - | - | - | - | - | 50 Position | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | Bottom Contact | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F3051A7H111043E200 Amphenol | 31 |
| - | - | - | - | - | - | Amphenol Aorora | - | 12000 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F3041A7H111054E200 Amphenol | 49 |
| - | - | - | - | - | - | Amphenol Aorora | - | 9000 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F3051A7H111050E200 Amphenol | 49 |
| - | - | - | - | - | - | Amphenol Aorora | - | 12000 | Amphenol | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | ||
![]() F323-1B7F1-21060-E200 Amphenol | 49 |
| - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Amphenol Aorora | Phosphor Bronze | 12500 | Amphenol | + 105 C | - 40 C | - | - | - | 50 V | - | Reel | F323 | - | - | - | - | - | - | 60 Position | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - |