- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW21R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 21 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Tin | 100V | - | - | - | 21 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | - | 23.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HLEM12R-1RLF Amphenol ICC (FCI) | 2240 | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | - | - | -55°C~85°C | Tray | - | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 12 | Right Angle | - | 1A | - | Tin | 200V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | 5mm | 18.6mm | 8mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62674-331121 Amphenol ICC (FCI) | In Stock | - | - | - | Solder Plating, Tin | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | - | Phosphor Bronze | - | - | 50V | -55°C~85°C | Tape & Reel (TR) | - | SFV-S | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Solder Plating | - | - | - | - | - | - | - | - | Black | - | - | - | 100MOhm | - | Straight | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() SLW12R-5C7 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | 85°C | -55°C | - | - | Tray | - | SLW-R | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 12 | Right Angle | 6.8mm | - | UL | Tin Alloy | - | COMMERCIAL | 2 | - | - | STAGGERED | FEMALE | 94V-0 | Black | 1A | SINGLE PRONG | 30mOhm | 500000000Ohm | 100V | - | 2.0066 mm | 20 Cycles | RECTANGULAR | ZIF N | ZIF N | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 18.2mm | - | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW5R-1STE1 Amphenol ICC (FCI) | 2000 | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | 1 | Male | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | - | Tin Alloy | - | - | - | 1mm | 5 | - | - | - | Black | - | - | - | 500MOhm | - | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HLEM6R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | - | - | -55°C~85°C | Tray | - | HLEM R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 6 | Right Angle | - | 1A | - | Tin | 200V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 1GOhm | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | - | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW10R-1STE1 Amphenol ICC (FCI) | 4000 | - | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | - | Tin Alloy | - | - | - | - | 10 | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW8R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin Alloy | - | - | - | - | 8 | - | - | - | Black | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | 10.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW30R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin Alloy | - | - | - | - | 30 | - | - | - | Black | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | 32.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW22R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 22 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | Tin Alloy | - | - | - | - | 22 | - | - | - | Brown | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 27.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW29R-1STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 29 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin | 100V | - | - | - | 29 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | 31.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW16R-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~85°C | Tray | - | HLW-R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 16 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | 1A | - | Tin | 100V | - | - | - | 16 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 18.6mm | - | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW30R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV12R-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 35 | - | - | 500mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW23S-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | Gold | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | - | 100V | -55°C~85°C | Tape & Reel (TR) | 2007 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 23 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW17S-2C7LF Amphenol ICC (FCI) | 802620 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 17 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | - | 17 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | - | 19.6mm | 3.9mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV15R-1STBE5HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-008 Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | no | Active | 1 (Unlimited) | IDC | EAR99 | - | 8 | - | - | 1 | Female | CLINCHER, WITH LATCH, POLARIZATION AVAILABLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 8 | Straight | - | 2A | - | Tin | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | - | 5kOhm | - | Flat | - | - | - | - | - | 100 | FFC | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() SLW18S-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | - | - | -55°C~85°C | Tray | - | SLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 18 | Straight | 4mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 24.2mm | - | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW4S-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | - | - | -55°C~85°C | Tray | - | SLW-S | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 4 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 4 | Straight | 4mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 10.2mm | - | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |