- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV15R-3STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 105°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV23R-2STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 23 | 105°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Tin | - | - | - | - | Black | - | 100MOhm | - | Straight | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV30R-6STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFV33R-4STE9HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Tape & Reel (TR) | - | SFV-R | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 33 | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFW10R-2STGE1LF Amphenol ICC (FCI) | 42 |
| - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 10 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | Gold | - | 10 | - | - | Brown | 30mOhm | - | 100V | - | 20 | FPC | Tapered | Slide Lock | - | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() SFW18R-1STGE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 18 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | Gold | - | 18 | - | - | Brown | 30mOhm | - | 100V | - | 20 | FPC | Tapered | Slide Lock | - | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() SFW20R-6STE1LF Amphenol ICC (FCI) | 31 |
| - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 20 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.1mm | 1A | Tin | 100V | 20 | - | - | Brown | 30mOhm | 500MOhm | 100V | - | 10 | CIC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 25.8mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 62684-452160AHLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Thermoplastic, Glass Filled, Halogen Free | Black | - | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | OPU | - | Obsolete | 1 (Unlimited) | Solder | - | - | 45 | 85°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | Beige | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW17R-4STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 17 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Tin | 100V | 17 | - | - | Black | 30mOhm | 500MOhm | 100V | - | 20 | FFC, FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | 22.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV13R-4STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 13 | 105°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV19R-1STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 19 | 105°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | Black | - | 100MOhm | - | Straight | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV19R-2STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 19 | 105°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Tin | - | - | - | - | Black | - | 100MOhm | - | Straight | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV17R-3STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 17 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 17 | - | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV28R-3STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 28 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | - | - | 500mA | Gold | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV29R-3STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 29 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 29 | - | - | 500mA | Gold | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV28R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | - | 28 | 105°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | Black | - | 100MOhm | - | Straight | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV30R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | - | - | 500mA | Gold | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | Straight | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW27R-4STE1LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | Active | 1 (Unlimited) | Solder | - | - | 27 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Tin | 100V | 27 | - | - | Black | 30mOhm | 500MOhm | 100V | - | 20 | FFC, FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | 32.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW12R-4HS Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.33mm | - | - | Non-RoHS Compliant | - | ||
![]() SFW6S-2STAE9LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 85°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Gold | - | - | - | - | Brown | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 |