- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW30S-2STE1HLF Amphenol ICC (FCI) | 903 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW23R-3STE1LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 23 | - | - | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 23 | Right Angle | - | - | 1A | Tin | 100V | - | FEMALE | 94V-0 | Black | - | 500MOhm | - | - | 20 | FFC, FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 62684-502100ZLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | Tape & Reel (TR) | - | OPU | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 50 | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFV13R-1STBE5HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 13 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | Gold | - | - | - | - | Black | - | - | - | Straight | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV33R-3STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | Active | 1 (Unlimited) | Solder | - | 33 | - | - | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | - | - | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV32R-4STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | Active | 1 (Unlimited) | Solder | - | 32 | 105°C | -55°C | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | Tin | - | - | - | - | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW13R-3STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | 13 | 105°C | -55°C | 1 | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | - | 1A | Gold | 100V | 13 | - | - | Black | 30mOhm | 500MOhm | 100V | - | 20 | FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 18.8mm | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFV30R-2STBE5HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | 30 | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | Active | 1 (Unlimited) | Solder | - | 30 | 105°C | -55°C | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | - | 500mA | Gold | - | - | - | - | Black | - | - | - | Straight | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW13R-4STAE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | 13 | Polyphenylene | - | - | Bronze | - | - | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | 13 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zero Insertion Force (ZIF) | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFW16R-4STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 16 | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | 16 | 105°C | -55°C | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | Tin | - | - | - | - | Black | - | - | - | - | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW21R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | 21 | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | 21 | 105°C | -55°C | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | Gold | - | - | - | - | Brown | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLW11R-1C7ALF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | 18 | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-R | Active | 1 (Unlimited) | Kinked Pin | - | 18 | 85°C | -55°C | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | Gold | - | - | - | - | Black | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.157 4.00mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW26R-1STGE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | Active | 1 (Unlimited) | Solder | - | 26 | - | - | 1 | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | - | - | Gold | - | 26 | - | - | Brown | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | - | 31.8mm | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() SFV30R-3STBE9HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW14R-4STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | 14 | 105°C | -55°C | 1 | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | 1A | Gold | 100V | 14 | - | - | Black | - | 500MOhm | - | - | 20 | FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() SFW13R-4STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | 13 | 105°C | -55°C | 1 | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | - | 1A | Gold | 100V | 13 | - | - | Black | 30mOhm | 500MOhm | 100V | - | 20 | FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | 18.8mm | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW21R-4STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 21 | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | - | 1A | Tin | - | - | - | - | Black | - | - | - | - | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW24R-3STAE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | 24 | 105°C | -55°C | 1 | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | 1A | Gold | - | 24 | - | - | Black | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW29R-4STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | 29 | 105°C | -55°C | 1 | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.1mm | - | 1A | Tin | 100V | 29 | - | - | Black | 30mOhm | 500MOhm | 100V | - | 20 | FFC, FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | 34.8mm | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW27R-3STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | 27 | 105°C | -55°C | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | Tin | - | - | - | - | Black | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 |