- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW26R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 26 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | Tin Alloy | - | 26 | - | - | Brown | 30mOhm | - | 100V | Straight | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 31.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() HLW17S-6C7LF Amphenol ICC (FCI) | 5460 | - | - | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 17 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | Tin | 100V | 17 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 5 | CIC | Tapered | - | Top | - | 19.6mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW17S-6C7 Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 17 | 85°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | Black | - | - | - | - | - | 5 | CIC | Tapered | - | - | - | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFV30R-3STE1LF Amphenol ICC (FCI) | 25078 | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | SFV-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | - | - | 1 | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | 4.2mm | 500mA | Tin | - | - | FEMALE | 94V-0 | Black | 30mOhm | 100MOhm | 50V | - | - | - | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 20.5mm | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() SFVH50R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Phosphor Bronze | - | - | Tape & Reel (TR) | SFVH | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.020 0.50mm | 50 | - | - | - | Tin Alloy | - | - | FEMALE | 94V-0 | Black | - | - | - | Straight | - | - | FFC, FPC | Straight or Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFW9R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 9 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.5mm | 1A | Tin Alloy | 100V | 9 | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | 100V | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 14.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLW12S-5C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | SLW-S | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 12 | Straight | 4mm | 1A | Tin | 100V | - | FEMALE | 94V-0 | Black | 30mOhm | 500MOhm | 100V | - | - | 20 | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 18.2mm | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() SLW24R-5C7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | 100V | -55°C~85°C | Tray | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 24 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.8mm | 1A | Tin | 100V | 24 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 30.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() 10054365-30210EHLF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -40°C~85°C | Tape & Reel (TR) | SFVE | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -40°C | 1 | - | - | - | - | - | - | - | 0.2A | 0.020 0.50mm | - | Right Angle | 4mm | 200mA | Gold | - | - | - | - | White | 70mOhm | - | 50V | - | - | - | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 14.5mm | - | 0.047 1.20mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW14R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 14 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 14 | Right Angle | 5.5mm | 500mA | Tin | 100V | - | FEMALE | 94V-0 | Black | 30mOhm | 500MOhm | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | Solder Retention | 20.96mm | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW11R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Gold | 100V | 11 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 30 | FPC | Tapered | - | Bottom | Solder Retention | 13.6mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW12R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 12 | Right Angle | - | 500mA | Tin | 100V | - | FEMALE | 94V-0 | Black | - | 500MOhm | - | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() HFW14R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin | 100V | 14 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 16.6mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW21R-1STE1LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 21 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin | 100V | 21 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | 23.6mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW25R-1STE1LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 25 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin | 100V | 25 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | 27.6mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW19R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 19 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 19 | Right Angle | - | 500mA | Tin | 100V | - | FEMALE | 94V-0 | Black | - | 500MOhm | - | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW5R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 5 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 5 | Right Angle | - | 500mA | Tin | 100V | - | FEMALE | 94V-0 | Black | - | 500MOhm | - | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW6R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 6 | Right Angle | - | 500mA | Tin | 100V | - | FEMALE | 94V-0 | Black | - | 500MOhm | - | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() HLEM28R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 28 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 28 | Right Angle | - | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW10S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | HLW-S | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 10 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | 1A | Tin | 100V | 10 | - | - | Black | - | 500MOhm | - | - | - | 5 | CIC | Tapered | - | Top | - | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 |