- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLEM35R-1RLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 35 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 35 | Right Angle | 9mm | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | 47.3mm | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10076529-35105EHLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | Black | Copper Alloy | - | -55°C~85°C | Tape & Reel (TR) | VLK | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 35 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 35 | Right Angle | 4.4mm | 500mA | Gold | - | - | FEMALE | 94V-0 | Natural | 50mOhm | 50MOhm | 50V | Straight | 50V | 20 | FFC, FPC | Straight, Tapered | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 21.2mm | - | Flash | 0.051 1.30mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW8S-2C7LF Amphenol ICC (FCI) | 556 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 8 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | Tin | 100V | 8 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | 100V | 30 | FFC, FPC | Straight or Tapered | - | Top | - | - | 10.6mm | 3.9mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW23S-2STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 23 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | Tin | 100V | 23 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | 100V | 30 | FFC, FPC | Straight, Tapered | - | Bottom | - | - | 26mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM9R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 9 | Right Angle | - | 1A | Tin | 200V | - | FEMALE | - | Black | 30mOhm | 1GOhm | 200V | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | - | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM26R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 26 | - | - | 1 | - | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 26 | Right Angle | - | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | - | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM40S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 40 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 40 | - | - | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | 200V | 30 | FFC, FPC | Straight | - | Top | - | 8mm | 53.6mm | 5mm | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM13R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 13 | - | - | 1 | - | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 13 | Right Angle | - | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | - | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM24R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 24 | - | - | 1 | - | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 24 | Right Angle | - | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | 200V | 30 | FFC, FPC | Straight | - | Top | - | 5mm | 33.5mm | 8mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM4S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM S | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 4 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 4 | - | - | 1A | Tin | 200V | - | FEMALE | - | Black | 30mOhm | 1GOhm | 200V | - | 200V | 30 | FFC, FPC | Straight | - | Top | - | 8mm | 8.55mm | 5mm | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM40R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 40 | - | - | 1 | - | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 40 | Right Angle | - | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | 200V | 30 | FFC, FPC | Straight | - | Top | - | 5mm | 53.6mm | 8mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW20S-2STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | SFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | Tin Alloy | 100V | 20 | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 26.4mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW22R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 22 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin Alloy | - | 22 | - | - | Black | 30mOhm | - | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | 24.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-022 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 22 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | Tin | - | 22 | - | - | Blue | - | - | - | Ribbon | - | 100 | FFC | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW4R-1STE1 Amphenol ICC (FCI) | 2000 | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Tin Alloy | - | 4 | - | - | Black | 30mOhm | - | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | 6.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW8R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | Tin Alloy | - | - | - | - | Brown | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() SFV20R-4STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | - | - | 1 | - | SIDE ENTRY | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | Right Angle | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | - | - | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 1.8mm | 15.5mm | 4.2mm | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW6R-5C7 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | - | Tray | SLW-R | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 6 | Right Angle | 6.8mm | - | Tin Alloy | - | - | FEMALE | 94V-0 | Black | 30mOhm | - | 100V | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 12.2mm | - | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW12R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Tin Alloy | - | 12 | - | - | Black | 30mOhm | - | 100V | Straight | 100V | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | 14.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW5R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Tin Alloy | 100V | 5 | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 10.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - |