- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLD30S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 200V | - | Tray | - | SLD | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 30 | - | - | 1A | - | Tin Alloy | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | - | - | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW7R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 7 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | Tin Alloy | - | - | - | 7 | - | - | - | - | - | Brown | - | 30mOhm | - | 100V | - | Straight | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 12.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW26S-2STME1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 26 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | - | Tin Alloy | 100V | - | - | 26 | - | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 31.8mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 10064555-392110ELF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | Beige | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | 2011 | YLL-U | - | - | Active | 1 (Unlimited) | Solder | EAR99 | CARD EDGE CONNECTOR | 39 | - | - | 1 | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 39 | Right Angle | 3.2mm | 200mA | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.037 inch | - | - | Black | BELLOWED TYPE | 100mOhm | 50MOhm | - | 90VAC V | - | 2.8448 mm | - | RECTANGULAR | LIF N | LIF N | 10 | FPC | Notched | Flip Lock | Top | Solder Retention | - | 13.5mm | - | Flash | 0.037 0.95mm | 0.20mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10081215-60115EHLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 66226-026LF Amphenol ICC (FCI) | 240 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | 26 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 26 | Straight | 2.54mm | 2A | - | Tin | - | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | 10mOhm | 5GOhm | - | - | Flat | - | - | - | - | - | 100 | FFC | - | - | - | - | - | 70.87mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLEM10R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 10 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 10 | Right Angle | - | 1A | - | Tin | 200V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 1GOhm | 200V | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | 5mm | 16.1mm | 8mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM30R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 30 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 30 | Right Angle | - | 1A | - | Tin | 200V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 1GOhm | 200V | - | - | - | 200V | - | - | - | - | FFC, FPC | Straight | - | Top | - | - | - | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM8R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 8 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 8 | Right Angle | 9mm | 1A | - | Tin | 200V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 1GOhm | 200V | - | - | - | 200V | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | 13.55mm | 8mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM25S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 25 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 25 | - | - | 1A | - | Tin | 200V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 1GOhm | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | - | - | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM15S-1RLF Amphenol ICC (FCI) | 200 | - | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 15 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 15 | - | - | 1A | - | Tin | 200V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 1GOhm | 200V | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | 8mm | 22.3mm | 5mm | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM7S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 7 | - | 5.6mm | 1A | - | Tin | 200V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 1GOhm | 200V | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | 12.3mm | - | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-150 Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e4 | no | Obsolete | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | 17 | - | - | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 50 | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | FEMALE | 94V-0 | Blue | - | - | - | - | - | - | - | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | Non-RoHS Compliant | - | - | ||
![]() 62674-121121 Amphenol ICC (FCI) | In Stock | - | - | - | Solder Plating, Tin | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | SFV-S | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | 2.95mm | 500mA | - | Solder Plating | - | - | - | - | - | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 10.5mm | - | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 67516-214 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 14 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | Ribbon | - | - | - | - | - | 100 | FFC | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 62674-201121 Amphenol ICC (FCI) | 1000 | - | - | - | Solder Plating, Tin | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | SFV-S | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | 2.95mm | 500mA | - | Solder Plating | - | - | - | - | - | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | - | Straight | - | 50V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 14.5mm | - | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() HFW15S-2STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 15 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | - | Tin Alloy | 100V | - | - | 15 | - | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight, Tapered | - | Bottom | - | - | 18mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-025 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 25 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | - | Tin | - | - | - | 25 | - | - | - | - | - | Blue | - | - | - | - | - | Ribbon | - | - | - | - | - | 100 | FFC | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW8S-2STME1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | - | Tin Alloy | 100V | - | - | 8 | - | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 14.4mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HLEM21R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 21 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 21 | Right Angle | - | 1A | - | Tin | 200V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | - | - | - | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |