- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW24R-1STE1 Amphenol ICC (FCI) | 877 | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 24 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.3mm | - | - | Tin Alloy | - | - | - | 24 | - | - | - | Brown | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 29.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFW30S-6STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | - | 100V | -55°C~85°C | Tape & Reel (TR) | SFW | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 7.1mm | 1A | - | Tin Alloy | 100V | - | - | 30 | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 35.8mm | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFW6R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.5mm | - | - | Tin Alloy | - | - | - | 6 | - | - | - | Brown | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 11.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFW28R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 28 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | Tin Alloy | - | - | - | 28 | - | - | - | Brown | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 33.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFW27R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 27 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | Tin Alloy | - | - | - | 27 | - | - | - | Brown | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 32.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFR30R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | - | - | 100V | - | Tape & Reel (TR) | SFR | e4 | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 30 | 85°C | -55°C | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 30 | Right Angle | 5.5mm | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 100V | - | - | - | 100V | - | - | - | - | FFC, FPC | Straight | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 29.4mm | - | 0.098 2.50mm | 0.30mm | - | - | RoHS Compliant | - | ||
![]() SFW18R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 18 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin Alloy | 100V | - | - | 18 | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 23.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFW27R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 27 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | Tin Alloy | - | - | - | 27 | - | - | - | Brown | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 32.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() 66226-051 Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | 500V | -65°C~105°C | Tray | Clincher™ | - | Obsolete | 1 (Unlimited) | IDC | - | - | 19 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | 19 | - | - | - | Blue | - | - | - | - | - | Ribbon | - | - | - | - | - | - | 100 | FFC | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLW14R-5C7 Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | 85°C | -55°C | - | - | Tray | SLW-R | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 14 | - | - | 1 | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 14 | Right Angle | 6.8mm | - | UL | Tin Alloy | - | COMMERCIAL | 2 | - | STAGGERED | FEMALE | 94V-0 | Black | 1A | SINGLE PRONG | 30mOhm | 500000000Ohm | 100V | - | 2.0066 mm | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 20.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() HLW12S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~85°C | Tray | HLW-S | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 12 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | 12 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | 100V | - | - | - | 5 | CIC | Tapered | - | Top | - | 14.6mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW26R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 26 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | Tin Alloy | - | - | - | 26 | - | - | - | Brown | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 31.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFW24S-2STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | - | 100V | -55°C~85°C | Tape & Reel (TR) | SFW | - | Obsolete | 1 (Unlimited) | Solder | - | - | 24 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | - | Tin Alloy | 100V | - | - | 24 | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 30.4mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() HFW16R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 16 | Right Angle | - | 500mA | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 500MOhm | - | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW18R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 18 | Right Angle | 5.5mm | 500mA | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | Solder Retention | 26.4mm | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW24R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 24 | Right Angle | 5.5mm | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | Solder Retention | 30.96mm | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW26R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | e3 | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 26 | Right Angle | - | 500mA | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 500MOhm | - | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW23R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | e3 | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 23 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 23 | Right Angle | 6.6mm | 500mA | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | 28.3mm | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW28R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 28 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 28 | Right Angle | - | 500mA | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 500MOhm | - | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW29R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 29 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 29 | Right Angle | - | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 |