- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW5R-2STE1HLF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 5 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | Black | - | - | - | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW9R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2010 | HFW-R | e3 | Obsolete | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 9 | Right Angle | 6.6mm | 500mA | Tin | 100V | - | FEMALE | - | Black | 30mOhm | 500MOhm | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | 14.3mm | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() HLW23R-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | 23 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | 1A | Tin | 100V | 23 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 5 | CIC | Tapered | - | Top | - | 25.6mm | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW32S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | 32 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | Tin | 100V | 32 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 5 | CIC | Tapered | - | Top | - | 34.6mm | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW30S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | 30 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | Tin | 100V | 30 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 5 | CIC | Tapered | - | Top | - | 32.6mm | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW9S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | 9 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | Tin | 100V | 9 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 5 | CIC | Tapered | - | Top | - | 11.6mm | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW5S-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-S | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | 5 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | Tin | 100V | 5 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 5 | CIC | Tapered | - | Top | - | 7.6mm | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW16R-1STE9LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2001 | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 16 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Tin | - | 16 | - | - | Black | 30mOhm | - | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | 18.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() SFV16R-3STE1HLF Amphenol ICC (FCI) | 50 |
| - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | Active | 1 (Unlimited) | Solder | - | 16 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | - | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HLW32R-6C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | HLW-R | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | 32 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | 1A | Tin | 100V | 32 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 5 | CIC | Tapered | - | Top | - | 34.6mm | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW30R-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 30 | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | Black | - | - | - | - | - | 30 | FPC | Tapered | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() HFW10R-1STZE1LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 10 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin | 100V | - | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | 12.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW14R-1STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 14 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin | 100V | 14 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | 16.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW14R-1STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | Gold | - | - | - | - | Black | - | - | - | - | - | - | - | Tapered | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() HFW30R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 30 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Gold | 100V | 30 | - | - | Black | 30mOhm | 500MOhm | 100V | - | 100V | 30 | FPC | Tapered | - | Bottom | Solder Retention | 32.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW19R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 19 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 19 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | Black | - | - | - | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW22R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 22 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 22 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | Black | - | - | - | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW18R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 18 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Gold | - | 18 | - | - | Black | 30mOhm | - | 100V | - | - | 30 | FPC | Tapered | - | - | Solder Retention | 20.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW16R-1STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 16 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | Tin | 100V | 16 | - | - | Black | - | 500MOhm | - | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW15R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 15 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Gold | 100V | 15 | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 30 | FPC | Tapered | - | Bottom | Solder Retention | 17.6mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 |