- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | PCB Contact Row Spacing | Durability | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW7R-1STBE1LF Amphenol ICC (FCI) | In Stock | - | - | Gold | Surface Mount | Surface Mount, Right Angle | 7 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 7 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tapered | - | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() HLEM25R-1RLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 25 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 25 | Right Angle | 9mm | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | 34.8mm | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HLEM21R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 21 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 21 | Right Angle | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | - | - | - | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM6S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM S | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 6 | - | 5.6mm | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | 11.05mm | 5mm | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM36S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 36 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 36 | - | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | - | - | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM19R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 19 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 19 | Right Angle | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | - | 200V | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | 5mm | 27.3mm | 8mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM9S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | - | - | - | 1A | - | Tin | 200V | - | - | 8 | - | FEMALE | - | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | Top | - | - | - | - | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLD7R-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | 200V | - | Tray | SLD | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 7 | Right Angle | - | 1A | - | Tin Alloy | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | - | - | 0.275 6.99mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW16S-2STME1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | SFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 16 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 7.1mm | 1A | - | Tin Alloy | 100V | - | - | 16 | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 21.8mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFR24R-5STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Bronze | 100V | - | Tape & Reel (TR) | SFR | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | - | - | 1 | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 24 | - | - | 500mA | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIC | Straight | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | - | - | - | 0.098 2.50mm | 0.30mm | - | - | RoHS Compliant | - | - | ||
![]() SLW14S-5C7 Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | - | Tray | SLW-S | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 14 | 85°C | -55°C | 1 | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 14 | Straight | 4mm | 1A | UL | Tin Alloy | 100V | COMMERCIAL | 2 | - | STAGGERED | FEMALE | 94V-0 | Black | 1A | SINGLE PRONG | 30mOhm | 500MOhm | 100V | - | 2.0066 mm | 20 Cycles | - | RECTANGULAR | ZIF N | ZIF N | - | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 20.2mm | - | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW7R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 7 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin Alloy | - | - | - | 7 | - | - | - | Black | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | 9.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-031 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 31 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | - | Tin | - | - | - | 31 | - | - | - | Blue | - | - | - | - | - | Ribbon | - | - | - | - | - | - | 100 | FFC | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-021 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 21 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | - | Tin | - | - | - | 21 | - | - | - | Blue | - | - | - | - | - | Ribbon | - | - | - | - | - | - | 100 | FFC | - | - | - | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW13R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 13 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin Alloy | - | - | - | 13 | - | - | - | Black | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | 15.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-052 Amphenol ICC (FCI) | In Stock | - | Datasheet | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 20 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | 20 | - | - | - | Blue | - | - | - | - | - | Ribbon | - | - | - | - | - | - | 100 | FFC | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW13R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 13 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 6.5mm | - | - | Tin Alloy | - | - | - | 13 | - | - | - | Brown | - | - | 30mOhm | - | 100V | Straight | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 18.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HLW10R-6C7LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | HLW-R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 10 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | 1A | - | Tin | 100V | - | - | 10 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 5 | CIC | Tapered | - | Top | - | - | 12.6mm | - | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW30S-2STE1 Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | - | Tin Alloy | 100V | - | - | 30 | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | - | 30 | FFC, FPC | Straight, Tapered | - | Bottom | - | - | 33mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFW5R-2STE1 Amphenol ICC (FCI) | 2000 | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | Tin Alloy | - | - | - | 5 | - | - | - | Brown | - | - | 30mOhm | - | 100V | Straight | - | - | 100V | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 10.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - |