- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10027313-027LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | - | - | - | 27 | - | - | 94V-0 | Blue | - | - | 15mOhm | 500MOhm | RECEPTACLE | - | - | Flat | - | - | - | - | - | - | - | - | - | 73.41mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-042LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Lead, Tin | Cable | - | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | - | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | - | - | - | 9 | - | - | - | Blue | - | - | 15mOhm | 500MOhm | RECEPTACLE | - | - | Flat | - | - | - | - | - | - | - | - | - | 27.69mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10081215-6015ELF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SFW17S-2STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW | - | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | TOP ENTRY, STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 17 | Straight | 7.1mm | 1A | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | - | 100V | - | - | 100V | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 22.8mm | 3.6mm | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW21R-5STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 21 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 21 | Right Angle | 7.3mm | 1A | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | - | 100V | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 26.8mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW23R-3STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 23 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | 23 | Right Angle | 5.5mm | 1A | UL | Gold | - | COMMERCIAL | 1 | - | RECTANGULAR | - | - | Black | 1A | BELLOWED TYPE | 30mOhm | 500000000Ohm | - | - | 500VAC V | - | - | RECTANGULAR | ZIF N | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | 28.8mm | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW25R-4STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 25 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 25 | Right Angle | 6.5mm | 1A | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | - | 100V | - | - | - | - | - | 20 | FFC, FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | 30.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW11S-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-S | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 11 | - | - | 1 | - | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 11 | Straight | 4mm | 1A | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | - | 100V | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 17.2mm | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW20R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 20 | Right Angle | 6.8mm | 1A | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | - | 100V | - | - | - | - | - | - | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 26.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW25S-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 25 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 25 | Straight | 4mm | 1A | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | - | 100V | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 31.2mm | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW9R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 9 | Right Angle | 6.8mm | 1A | - | Tin | 100V | - | - | - | - | FEMALE | - | Black | - | - | 30mOhm | 500MOhm | - | 100V | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 15.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW14S-4STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HFW21S-2STAE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | Tape & Reel (TR) | 2009 | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | - | - | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW11S-2STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | 11 | - | - | - | - | - | - | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HFW4S-2STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4 | - | - | - | - | - | - | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HFW32S-4STMZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HFW21S-4STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | - | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HFW4S-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 4 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Gold | 100V | - | - | - | - | - | - | Black | - | - | - | 500MOhm | - | - | - | - | - | - | - | 30 | FPC | Tapered | - | - | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-707LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Cable | - | - | PP | - | - | - | 500V | - | - | - | - | - | - | Active | - | IDT | - | - | - | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | - | - | - | 7 | - | - | - | Blue | - | - | 15mOhm | 5kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.61mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 67516-510LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Cable | - | - | PP | - | - | - | 500V | - | - | - | - | - | - | Active | - | IDT | - | - | - | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | - | - | - | 10 | - | - | - | Blue | - | - | 15mOhm | 5kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.23mm | - | - | - | - | - | RoHS Compliant | - | - |