- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW4R-4STGE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | - | Polyphenylene | - | - | Bronze | - | - | Tape & Reel | - | - | - | - | Active | - | SMD/SMT | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1mm | - | Right Angle | - | - | - | - | 4 | - | - | - | 30mOhm | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() SFW25R-1STAELF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | - | - | Polyphenylene | - | - | Bronze | - | - | - | - | - | - | - | Active | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10027313-045LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 12 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 35.31mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 67516-503LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Cable | - | PP | - | - | - | 500V | - | - | - | - | - | - | Active | - | IDT | - | - | - | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 3 | - | - | Blue | 15mOhm | 5kOhm | - | - | - | - | - | - | - | - | - | - | 12.45mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SFW6R-1STGE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | - | Polyphenylene | - | - | Bronze | - | - | Tape & Reel | - | - | - | - | Active | - | SMD/SMT | - | - | - | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1mm | - | Right Angle | 6.5mm | - | - | - | 6 | - | - | Brown | 30mOhm | - | - | 100V | - | - | - | - | - | - | - | - | 11.8mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-009LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Cable | - | PP | - | - | - | 500V | - | - | - | - | e3 | yes | Active | - | - | - | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | 2A | - | - | 9 | - | - | - | - | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-032LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | PP | - | - | - | 500V | - | - | - | - | e3 | yes | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | 2A | - | - | 32 | - | 94V-0 | - | - | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-023LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 23 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 63.25mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() SFW14R-5STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | - | Polyphenylene | - | - | Bronze | - | - | Tape & Reel | - | - | - | - | Active | - | SMD/SMT | - | - | - | 105°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 1mm | - | Right Angle | 7.3mm | - | - | - | 14 | - | - | - | 30mOhm | - | - | 100V | - | - | - | - | - | - | - | - | 19.8mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-040LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 7 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 22.61mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() SFW22R-3STAE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1mm | - | Right Angle | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() SFW4R-3STGE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | - | Polyphenylene | - | - | Bronze | - | - | Tape & Reel | - | - | - | - | Active | - | SMD/SMT | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1mm | - | Right Angle | - | - | - | - | 4 | - | - | - | 30mOhm | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-048LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 15 | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 42.93mm | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10027313-015LF Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable | - | PP | - | - | - | 500V | - | - | - | - | e3 | yes | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | 2A | - | - | 15 | - | 94V-0 | - | - | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | - | ||
![]() 10131195-2021EHLF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 59453-131110ECHLF Amphenol ICC (FCI) | 26 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled, Halogen Free | Thermoplastic, Glass Filled, Halogen Free | Black | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | SFVL | - | - | Active | 1 (Unlimited) | Solder | - | - | 13 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 0.4A | 0.020 0.50mm | - | - | - | 400mA | Gold | - | - | - | - | Black | - | 100MOhm | - | - | - | - | 10 | FPC | Notched | Flip Lock, Backlock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW27S-2C7LF Amphenol ICC (FCI) | 740880 |
| - | 12 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLW-S | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 27 | - | - | 1 | - | POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 27 | Straight | 3.9mm | 1A | Tin | 100V | - | FEMALE | 94V-0 | Black | 30mOhm | 500MOhm | - | 100V | - | 100V | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 29.6mm | 3.9mm | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLW25S-2C7LF Amphenol ICC (FCI) | 561330 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tray | 2007 | HLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 25 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.9mm | 1A | Tin | 100V | 25 | - | - | Black | 30mOhm | 500MOhm | - | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 27.6mm | 3.9mm | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV34R-1STBE5HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 34 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | Black | - | - | - | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW7R-2A7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 7 | Right Angle | 5.9mm | 1A | Tin | 100V | - | FEMALE | 94V-0 | Black | - | 500MOhm | - | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 9.6mm | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |