- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW6R-4STGE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | 6 | - | - | - | - | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HLEM12S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 12 | - | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | 200V | - | - | 30 | FFC, FPC | Straight | - | Top | - | 8mm | 18.6mm | 5mm | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLEM14R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 14 | - | - | 1 | - | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 14 | Right Angle | - | 1A | - | Tin | 200V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 1GOhm | 200V | - | - | 200V | - | - | 30 | FFC, FPC | Straight | - | Top | - | 5mm | 21.1mm | 8mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW7R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 7 | Right Angle | - | 500mA | - | Tin | 100V | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 500MOhm | - | - | Straight | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | Solder Retention | - | - | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW8S-2STE1HLF Amphenol ICC (FCI) | 1629 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLP19R-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 200V | - | Tray | - | SLP0712TE (750W) | e3 | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 19 | 85°C | -55°C | 2 | - | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 19 | Right Angle | 4.5mm | 1A | UL | Tin Alloy | - | COMMERCIAL | 2 | - | STAGGERED | FEMALE | 94V-0 | Black | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | 200V | 500VAC V | Straight | - | RECTANGULAR | ZIF N | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 29.9mm | - | - | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW12S-2STE1HLF Amphenol ICC (FCI) | 29 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10085901-50115EHLF Amphenol ICC (FCI) | 9026 |
| - | 10 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | VHC | - | - | Active | 1 (Unlimited) | Solder | - | - | 50 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Notched, Tapered | Flip Lock | - | Zero Insertion Force (ZIF) | - | - | - | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6R-6STE5LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW8R-2STZE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW22R-4STE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW15R-1STE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 15 | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Bulk | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | Straight | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW16R-1STE5LF Amphenol ICC (FCI) | 9634 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 16 | - | - | 1A | - | Tin | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | - | - | - | - | Straight | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW24R-3STAE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 24 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 24 | - | - | 1A | - | Gold | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLD26S-1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | Tray | - | SLD | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 26 | - | - | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 26 | - | - | - | - | Tin Alloy | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HFW5R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 5 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Straight | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW7R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 7 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 7 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Straight | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW18S-2STE9LF Amphenol ICC (FCI) | 2277 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | Straight | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW30R-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | - | Tin | 100V | - | - | 30 | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 35.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | 100V | - | - | - | - | - | - | Brown | - | - | - | 500MOhm | - | - | Straight | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |