- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Current Rating | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Dielectric Withstanding Voltage | Wire/Cable Type | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Contact Design | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV19R-4STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 19 | 105°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | 500mA | - | Tin | - | - | - | - | - | - | Black | - | - | - | - | 100MOhm | - | - | - | - | - | - | 20 | - | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW4R-3STE1HLF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV12R-3STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW27R-4STAE5LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW18R-2STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 18 | - | 1A | - | Tin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Straight | - | - | - | - | - | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW7R-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 7 | - | 1A | - | Tin | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | Straight | - | - | - | 30 | - | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW24R-2STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 24 | - | - | 1 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 24 | - | 1A | - | Tin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Straight | - | - | - | - | - | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW18R-1STAE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 1A | - | Gold | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW24S-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 24 | 85°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | 1A | - | Gold | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 62684-571151AHLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Thermoplastic, Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | OPU | - | - | Active | 1 (Unlimited) | Solder | - | - | 57 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | 500mA | - | Gold | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 2.00μin 0.051μm | - | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW11R-1STAE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 11 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW22R-1STAE1LF Amphenol ICC (FCI) | 31 |
| - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 22 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | 22 | Right Angle | 1A | UL | Gold | COMMERCIAL | 1 | - | RECTANGULAR | - | - | Brown | 0.256 inch | 1A | BELLOWED TYPE | 30mOhm | 500000000Ohm | - | 500VAC V | - | RECTANGULAR | ZIF N | - | 20 | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW19R-1C7BLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Through Hole | Through Hole, Right Angle | 19 | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 19 | 85°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | 1A | - | Gold | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.157 4.00mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW9R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 9 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 9 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | 1A | - | Tin | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Straight | - | - | - | 30 | - | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-013 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 13 | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 2A | - | Tin | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | Ribbon | - | - | - | 100 | - | FFC | - | - | - | - | 100.0μin 2.54μm | - | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 66226-215 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | Clincher™ | e4 | - | Obsolete | 1 (Unlimited) | IDC | EAR99 | - | 12 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 11 | Straight | 2A | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | - | - | - | MALE | 94V-0 | Blue | - | 2A | SQ PIN-SKT | - | 5000000000Ohm | RECEPTACLE | - | Ribbon | RECTANGULAR | 3.0024 N | .3058 N | 100 | PREASSEM CONN | FFC | - | - | - | Position 8 Molded Closed | 30.0μin 0.76μm | 30μin | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() SLD26R-1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | Tray | SLD | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 26 | - | - | 1 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 26 | - | - | - | Tin Alloy | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.275 6.99mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLD11S-1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | Tray | SLD | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 11 | - | - | 1 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 11 | - | - | - | Tin Alloy | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLD30S-1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | Tray | SLD | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 30 | - | - | - | Tin Alloy | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-034 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 2 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 2A | - | Gold or Gold, GXT™ | - | - | 2 | - | - | - | Blue | - | - | - | - | - | - | - | Ribbon | - | - | - | 100 | - | FFC | - | - | - | - | 30.0μin 0.76μm | - | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | - |