- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Length - Termination | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW6R-4HS Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | - | - | Non-RoHS Compliant | - | ||
![]() SLP11S-5 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | - | - | Tray | SLP0712TE (750W) | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | - | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFVH50R-3STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | - | - | - | - | Tape & Reel (TR) | SFVH | e3 | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 50 | - | - | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.020 0.50mm | 50 | - | - | - | - | Tin Alloy | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP18R-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 85°C | -55°C | 200V | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 18 | - | - | 1A | UL | Tin Alloy | COMMERCIAL | 1.128 inch | 2 | - | STAGGERED | 0.197 inch | FEMALE | 94V-0 | Black | 0.177 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | 0.106 inch | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP9R-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 85°C | -55°C | 200V | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 9 | - | - | 1A | UL | Tin Alloy | COMMERCIAL | 0.685 inch | 2 | - | STAGGERED | - | FEMALE | - | Black | 0.177 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | 0.106 inch | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP12S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 85°C | -55°C | - | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, TOP ENTRY, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 12 | - | - | - | UL | Tin Alloy | COMMERCIAL | 0.833 inch | 2 | - | STAGGERED | 0.157 inch | FEMALE | 94V-0 | Black | 0.217 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 inch | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP4R-5 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | - | - | Tray | SLP0712TE (750W) | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | - | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP8R-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | -55°C | - | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 8 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 8 | - | - | - | UL | Tin Alloy | COMMERCIAL | 0.636 inch | 2 | - | STAGGERED | 0.197 inch | FEMALE | 94V-0 | Black | 0.177 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 inch | 0.197 5.00mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP11S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 85°C | -55°C | 200V | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 11 | - | - | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 11 | - | - | 1A | UL | Tin Alloy | COMMERCIAL | 0.783 inch | 2 | - | STAGGERED | 0.157 inch | FEMALE | 94V-0 | Black | 0.217 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | 0.106 inch | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP7S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 85°C | -55°C | - | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 7 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, TOP ENTRY, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 7 | - | - | - | UL | Tin Alloy | COMMERCIAL | - | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Black | - | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 inch | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP8S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | -55°C | - | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 8 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, TOP ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 8 | - | - | - | UL | Tin Alloy | COMMERCIAL | 0.636 inch | 2 | - | STAGGERED | 0.157 inch | FEMALE | 94V-0 | Black | 0.217 inch | 1A | - | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | RECTANGULAR | ZIF N | ZIF N | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 inch | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP6S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 85°C | -55°C | - | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, TOP ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 6 | - | - | - | UL | Tin Alloy | COMMERCIAL | 0.537 inch | 2 | - | STAGGERED | 0.157 inch | FEMALE | 94V-0 | Black | 0.217 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | - | 20 Cycles | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLEM9S-2LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | 200V | - | Tape & Reel (TR) | SLEM | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 9 | 85°C | -55°C | 2 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 9 | Straight | 5mm | 1A | - | Tin | - | - | - | - | - | - | FEMALE | - | Black | - | - | - | 30mOhm | - | 200V | - | - | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 17.5mm | - | - | 0.335 8.50mm | 0.25mm ~ 0.35mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SLP4S-2 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | 85°C | -55°C | - | - | Tray | SLP0712TE (750W) | e3 | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 4 | - | - | 1 | ZIFLOK, STAGGERED CONFIGURATION, LOW PROFILE, TOP ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 4 | - | - | - | UL | Tin Alloy | COMMERCIAL | - | 2 | - | STAGGERED | 0.157 inch | FEMALE | - | Black | 0.217 inch | 1A | BELLOWED TYPE | 30mOhm | 1000000000Ohm | - | 500VAC V | Straight | 2.0066 mm | 20 Cycles | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 inch | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() SLP12R-5 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polyethylene Terephthalate (PET), Glass Filled | Polyethylene Terephthalate (PET), Glass Filled | Gray | Phosphor Bronze | - | - | - | - | Tray | SLP0712TE (750W) | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | - | - | Tin Alloy | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() HFW17R-1STBE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tapered | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() HFW19R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | - | - | 50V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 19 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | Right Angle | - | 500mA | - | Tin | - | - | - | 19 | - | - | - | - | Black | - | - | - | - | - | - | - | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | Solder Retention | - | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() SLD14R-1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | Phosphor Bronze | - | - | - | - | Tray | SLD | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 14 | - | - | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 14 | - | - | - | - | Tin Alloy | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.275 6.99mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | ||
![]() 66226-024 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | 500V | -65°C~105°C | Tray | Clincher™ | - | Obsolete | 1 (Unlimited) | IDC | - | - | 24 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | - | Tin | - | - | - | 24 | - | - | - | - | Blue | - | - | - | - | - | - | - | Ribbon | - | - | - | - | - | 100 | FFC | - | - | - | - | - | 100.0μin 2.54μm | - | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() SFR28R-1STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | 85°C | -55°C | - | - | Tape & Reel (TR) | SFR | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 28 | - | - | 1 | SURFLOK, LOW PROFILE, SIDE ENTRY, ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.031 0.80mm | 28 | - | - | - | UL | Tin Alloy | COMMERCIAL | 1.094 inch | 1 | - | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | Black | 0.217 inch | 0.5A | BELLOWED TYPE | 30mOhm | 500000000Ohm | - | 500VAC V | Straight | - | 20 Cycles | RECTANGULAR | ZIF N | - | - | FFC, FPC | Straight or Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.098 2.50mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 |