- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62674-261121ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Gold | Surface Mount | Surface Mount | - | Plastic, Glass Filled | Plastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2013 | SFV-S | - | - | Active | 1 (Unlimited) | Solder | - | - | 26 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | 2.95mm | 500mA | - | Gold | - | - | - | 26 | - | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | - | Straight | - | 50V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 17.5mm | 2.95mm | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW28S-1C7LF Amphenol ICC (FCI) | 2038 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 28 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4mm | 1A | - | Tin | 100V | - | - | 28 | - | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 34.2mm | 4mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW17R-1STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 17 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | Straight | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW12R-1STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 12 | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW24R-4STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 24 | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 24 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW30R-2STAE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | 30 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW5R-1STAE9LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Bulk | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 5 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW17R-2STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 17 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | Straight | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW5R-2STGE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 5 | - | - | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | - | - | Gold | - | - | - | 5 | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | - | 10.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW15R-2STAE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 62684-402100ZLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | 40 | - | - | - | - | - | - | Tape & Reel (TR) | - | OPU | - | - | Active | 1 (Unlimited) | Solder | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 10064555-412210ELF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | Beige | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | 2011 | YLL-U | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 41 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 41 | Right Angle | 2.8mm | 200mA | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.037 inch | FEMALE | 94V-0 | Black | BELLOWED TYPE | 100mOhm | 50MOhm | - | 90VAC V | - | 2.8448 mm | - | RECTANGULAR | LIF N | LIF N | 10 | FPC | Tapered | Flip Lock | Top | Solder Retention | 14.1mm | - | Flash | 0.037 0.95mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW20S-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 20 | Straight | 4mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 26.2mm | - | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW4R-1STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | - | FFC, FPC | Straight or Tapered | - | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW10R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 10 | - | - | 500mA | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 500MOhm | - | - | Straight | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | - | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW7R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 7 | Right Angle | 6.8mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 13.2mm | - | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-043 Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e4 | no | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 10 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 43 | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | FEMALE | 94V-0 | Blue | - | - | - | - | - | Ribbon | - | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() SFVH40R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFVH | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 40 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.020 0.50mm | 40 | - | - | - | - | Tin Alloy | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | Straight | - | - | - | - | - | - | FFC, FPC | Straight or Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm | UL94 V-0 | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLW15R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 15 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.8mm | 1A | - | Tin | 100V | - | - | 15 | - | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 21.2mm | - | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW10R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 10 | Right Angle | 6.8mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 16.2mm | - | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |