- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV5R-4STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e4 | Active | 1 (Unlimited) | Solder | - | 5 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 5 | - | - | - | 500mA | Gold | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 66226-218LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | PP | - | - | - | 500V | - | Tray | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | -58mF | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | Ribbon | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFV15R-4STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | Active | 1 (Unlimited) | Solder | - | 15 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | - | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 59453-062110EALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | White | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | SFVL | e4 | Obsolete | 1 (Unlimited) | Solder | - | 6 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.020 0.50mm | 6 | - | - | - | - | Gold | - | - | FEMALE | - | Black | - | - | - | - | - | - | FPC | Notched | Flip Lock, Backlock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.035 0.88mm | 0.20mm | - | - | - | - | ||
![]() SFW18S-2STME1 Amphenol ICC (FCI) | 1800 | - | - | - | Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | Obsolete | 1 (Unlimited) | Solder | - | 18 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | - | - | 1A | Tin Alloy | 100V | 18 | - | - | Brown | - | 500MOhm | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 59453-082110EALF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | White | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | SFVL | e4 | Obsolete | 1 (Unlimited) | Solder | - | 8 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.020 0.50mm | 8 | - | - | - | - | Gold | - | - | FEMALE | - | Black | - | - | - | - | - | - | FPC | Notched | Flip Lock, Backlock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.035 0.88mm | 0.20mm | - | - | - | - | ||
![]() 10062827-0410EDHLF Amphenol ICC (FCI) | 60000 | - | - | 14 Weeks | - | - | Surface Mount, Right Angle | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | VLP | - | Active | 1 (Unlimited) | Solder | - | 4 | - | - | - | - | - | - | - | - | - | - | 0.4A | 0.020 0.50mm | - | - | - | - | - | Gold | - | - | - | - | Black | - | - | - | - | - | - | FPC | Notched | Flip Lock, Backlock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.028 0.71mm | 0.12mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() SLW13S-1C7LF Amphenol ICC (FCI) | 4957 |
| - | - | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-S | - | Active | 1 (Unlimited) | Kinked Pin | - | 13 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4mm | - | 1A | Tin | 100V | 13 | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 19.2mm | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW28R-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | 28 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | Gold | - | - | - | - | Black | - | - | - | - | - | 30 | FPC | Tapered | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() HFW24R-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | 24 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | Gold | - | - | - | - | Black | - | - | - | - | - | 30 | FPC | Tapered | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() 10061122-451420HLF Amphenol ICC (FCI) | In Stock | - | - | 24 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic | Thermoplastic | Natural | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-D | - | Active | 1 (Unlimited) | Solder | - | 45 | 85°C | -55°C | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | - | 200mA | Gold | - | - | - | - | Black | - | - | - | - | - | - | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW28R-2STAE5LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | 2009 | SFW-R | - | Active | 1 (Unlimited) | Solder | - | 28 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | Brown | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 62684-451140AHLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | Tape & Reel (TR) | - | OPU | - | Active | 1 (Unlimited) | Solder | - | 45 | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFW20R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | 20 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | 1A | Tin | 100V | - | - | - | Brown | - | 500MOhm | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW22S-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | 2007 | SFW | - | Active | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 22 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | 1A | Tin | - | - | - | - | Brown | - | - | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW22R-2STAE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | 22 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | Brown | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 62684-451121AHLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | Tape & Reel (TR) | - | OPU | - | Active | 1 (Unlimited) | Solder | - | 45 | - | - | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SFW18R-2STAE5LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | 18 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | Brown | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW11R-1STAE9LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFW-R | - | Active | 1 (Unlimited) | Solder | - | 11 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | 1A | Gold | - | - | - | - | Brown | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() SFW14R-1STAE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | Active | 1 (Unlimited) | Solder | - | 14 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | 0.039 1.00mm | - | - | - | - | - | Gold | - | - | - | - | Brown | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 |