- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62684-551150AHLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Thermoplastic, Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | OPU | - | - | Active | 1 (Unlimited) | Solder | - | - | 55 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | Gold | - | - | - | - | - | Beige | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW12R-5STE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 12 | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | CIC | Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10081215-6015EHLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Black | Copper Alloy | - | - | Tape & Reel (TR) | 2015 | VHC | - | - | Last Time Buy | 1 (Unlimited) | Solder | - | - | 60 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | Right Angle | 5.5mm | - | Gold | - | - | - | - | - | Natural | - | - | - | Straight | - | FFC, FPC | Straight, Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | 34.2mm | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10061122-211220HLF Amphenol ICC (FCI) | 4997 | - | - | 18 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Halogen Free | Thermoplastic | Natural | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-D | - | - | Active | 1 (Unlimited) | Solder | - | - | 21 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | 200mA | Gold | - | - | - | - | - | Black | - | - | - | - | - | FPC | Tapered | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLEM31R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | 2008 | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 31 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 31 | Right Angle | 9mm | 1A | Tin | 200V | - | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | 30 | FFC, FPC | Straight | - | Top | - | 42.3mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW8R-2STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | - | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | Gold | - | - | - | - | - | Black | - | - | - | - | - | FPC | Tapered | - | Bottom | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 10022753-126 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e3 | no | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 26 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 26 | Straight | - | 2A | Tin | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | Ribbon | 100 | CIC | - | Latch Lock | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10022753-012 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e3 | no | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 12 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 12 | Straight | - | 2A | Tin | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | Ribbon | 100 | FFC, FPC | - | Latch Lock | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10022753-020 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e3 | no | Obsolete | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | 20 | - | - | 1 | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 20 | Straight | - | 2A | Tin | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | Ribbon | 100 | FFC, FPC | - | Latch Lock | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 67516-015 Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 15 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 2A | Tin | - | - | - | - | - | Blue | - | - | - | Ribbon | 100 | FFC | - | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() HFR16R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFR | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.031 0.80mm | 16 | - | - | 500mA | Tin | - | 800μm | - | FEMALE | 94V-0 | Brown | - | - | - | - | - | FFC, FPC | - | - | - | - | - | - | 0.091 2.30mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFR18R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFR | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.031 0.80mm | 18 | - | - | 500mA | Tin | - | 800μm | - | FEMALE | 94V-0 | Brown | - | - | - | - | - | FFC, FPC | - | - | - | - | - | - | 0.091 2.30mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW15R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 15 | Right Angle | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | - | - | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | - | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW14R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 14 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 14 | Right Angle | 6.6mm | 500mA | Tin | 100V | - | - | FEMALE | 94V-0 | Black | 30mOhm | 500MOhm | 100V | Straight | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | 19.3mm | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW7R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 7 | Right Angle | - | 500mA | Tin | 100V | - | - | FEMALE | 94V-0 | Black | - | 500MOhm | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | Top | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW5R-1STE9LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | - | Black | - | - | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW8R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 8 | Right Angle | 6.6mm | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | 30mOhm | - | 100V | Straight | 30 | FFC, FPC | Straight or Tapered | - | - | Solder Retention | 13.3mm | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW16R-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | Black | - | - | - | - | 30 | FPC | Tapered | - | - | Solder Retention | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() HFW11R-1STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | Gold | - | - | - | - | - | Black | - | - | - | - | - | - | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() HFW18R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 18 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 18 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | - | Black | - | - | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |