- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW8R-1STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | Gold | - | - | - | - | Black | - | - | - | - | - | - | Tapered | - | Bottom | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() 10064555-272520HLF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Beige | Copper Alloy | - | - | Tape & Reel (TR) | - | YLL-U | - | - | Active | 1 (Unlimited) | Solder | - | - | 27 | - | - | - | - | - | - | - | - | - | - | - | 0.012 0.30mm | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 10 | FPC | - | Flip Lock | - | - | - | - | - | 0.20mm | - | - | RoHS Compliant | - | ||
![]() 66226-063 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 31 | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | Gold or Gold, GXT™ | - | - | - | - | Blue | - | - | - | - | 100 | FFC | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | - | ||
![]() SLW4R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 4 | - | - | 1 | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 4 | Right Angle | 6.8mm | 1A | Tin | 100V | - | FEMALE | - | Black | 30mOhm | 500MOhm | 100V | - | 20 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 10.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 66226-048 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 16 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | Gold or Gold, GXT™ | - | 16 | - | - | Blue | - | - | - | Ribbon | 100 | FFC | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() HFW12R-1STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 12 | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | Tin | 100V | 12 | - | - | Black | - | 500MOhm | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW12R-2STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | Black | - | - | - | - | - | FPC | Tapered | - | Bottom | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() HLEM23R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | 2006 | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 23 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 23 | Right Angle | - | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | 30 | FFC, FPC | Straight | - | Top | - | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HLEM18R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM R | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, SIDE ENTRY, ZIF | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 18 | Right Angle | 9mm | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | 30 | FFC, FPC | Straight | - | Top | - | 26.05mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 10064555-272210ELF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | Thermoplastic | Beige | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-U | - | - | Active | 1 (Unlimited) | Solder | - | - | 27 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | Right Angle | 2.8mm | 200mA | Gold | - | 27 | - | - | Black | 100mOhm | 50MOhm | - | - | 10 | FPC | Tapered | Flip Lock | Top | Solder Retention | 9.9mm | Flash | 0.037 0.95mm | 0.20mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW15R-1STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | Gold | - | - | - | - | Black | - | - | - | - | - | - | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() HFW13R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 13 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 13 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | Black | - | - | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW5R-2STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | Tape & Reel (TR) | 2014 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | Black | - | - | - | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() HFW8R-1STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | Black | - | - | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HLEM33R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 33 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 33 | Right Angle | 9mm | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | 30 | FFC, FPC | Straight | - | Top | - | 44.8mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HLEM38R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 38 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 38 | Right Angle | 9mm | 1A | Tin | 200V | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | 30 | FFC, FPC | Straight | - | Top | - | 51.05mm | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 66226-050 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 18 | 105°C | -65°C | 1 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | - | 2A | Gold or Gold, GXT™ | - | 18 | - | - | Blue | - | - | - | Ribbon | 100 | FFC | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | ||
![]() HFW12R-2STE1HLF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | 12 | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | Tin | - | 12 | - | - | Black | - | - | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW17R-1STE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 17 | Right Angle | - | 500mA | Tin | - | - | FEMALE | 94V-0 | Black | - | - | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | - | Solder Retention | - | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW30R-1STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | Tin | - | 30 | - | - | Black | - | - | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 |