- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Lead Pitch | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLEM22S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 22 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 22 | - | - | 1A | Tin | 200V | - | - | FEMALE | 94V-0 | Black | 30mOhm | 1GOhm | 200V | - | 30 | FFC, FPC | Straight | - | Top | - | - | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-019 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e3 | no | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 19 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 19 | Straight | - | 2A | Tin | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | Ribbon | 100 | FFC, FPC | - | Latch Lock | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10022753-018 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e3 | no | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 18 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 18 | Straight | - | 2A | Tin | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | Ribbon | 100 | FFC, FPC | - | Latch Lock | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10022753-107 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e3 | no | Obsolete | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 7 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 7 | Straight | - | 2A | Tin | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | Ribbon | 100 | CIC | - | Latch Lock | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 67516-016 Amphenol ICC (FCI) | In Stock | - | - | - | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 16 | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 15.49mm | 2A | Tin | - | - | - | - | - | Blue | 15mOhm | - | - | Ribbon | 100 | FFC | - | - | - | - | 45.47mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 67516-010 Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 10 | - | - | 1 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 2A | Tin | - | - | - | - | - | Blue | - | - | - | Ribbon | 100 | FFC | - | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() HFR10R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFR | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | 1 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.031 0.80mm | 10 | - | - | 500mA | Tin | - | 800μm | - | FEMALE | 94V-0 | Brown | - | - | - | - | - | FFC, FPC | - | - | - | - | - | - | 0.091 2.30mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFR4R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFR | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 4 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.031 0.80mm | 4 | - | - | 500mA | Tin | - | 800μm | - | FEMALE | - | Brown | - | - | - | - | - | FFC, FPC | - | - | - | - | - | - | 0.091 2.30mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW11R-1STE1 Amphenol ICC (FCI) | 2000 | - | - | - | - | - | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | Tin Alloy | - | - | - | - | - | Brown | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | - | - | ||
![]() SFVH40R-1STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFVH | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 40 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.020 0.50mm | 40 | - | - | - | Tin Alloy | - | - | - | FEMALE | 94V-0 | Black | - | - | - | Straight | - | FFC, FPC | Straight or Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFVH50R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | White | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFVH | e3 | - | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 50 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.020 0.50mm | 50 | - | - | - | Tin Alloy | - | - | - | FEMALE | 94V-0 | Black | - | - | - | Straight | - | FFC, FPC | Straight or Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.30mm | UL94 V-0 | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() HLEM29R-1RHLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | 200V | -55°C~85°C | Tray | - | HLEM R | - | - | Obsolete | 1 (Unlimited) | Kinked Pin | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | 0.049 1.25mm | - | - | - | 1A | Tin | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | Straight | - | - | - | - | 39.4μin 1.00μm | 0.197 5.00mm | 0.30mm | - | - | RoHS Compliant | - | - | ||
![]() SFV18R-3STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | - | - | 500mA | Tin | - | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW10R-1STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 10 | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 10 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | - | Black | - | - | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW16R-2STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | Black | - | - | - | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() HFW7R-1STZE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | 7 | Polyamide (PA6T), Nylon 6T | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 7 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | - | - | - | - | Black | - | - | - | Straight | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW9R-2STBE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | - | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | Gold | - | - | - | - | - | Black | - | - | - | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() SFW8R-1STE1HLF Amphenol ICC (FCI) | 42 |
| - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10061122-211110HLF Amphenol ICC (FCI) | In Stock | - | - | 18 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | Thermoplastic | Black | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-D | - | - | Active | 1 (Unlimited) | Solder | - | - | 21 | 85°C | -55°C | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | 200mA | Gold | - | - | - | - | - | Natural | - | - | - | - | - | FPC | Notched | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW17S-2STME5LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | - | - | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | Tin | - | - | - | - | - | Brown | - | - | - | Straight | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |