- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10064555-392220HLF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Beige | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-U | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 39 | - | - | 1 | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 39 | - | - | - | 200mA | UL | Gold | - | COMMERCIAL | 0.531 inch | 2 | - | STAGGERED | 0.037 inch | - | - | Black | 0.126 inch | BELLOWED TYPE | - | 50000000Ohm | - | 90VAC V | - | 2.8702 mm | - | RECTANGULAR | LIF N | 10 | FPC | Tapered | Flip Lock | - | Solder Retention | - | Flash | 0.037 0.95mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | ||
![]() F519-1A7A1-11010-E200 Amphenol ICC (FCI) | 14413 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F519 | - | - | Active | 2 (1 Year) | Solder | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | Solder Retention | - | 78.7μin 2.00μm | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F52Q-1A7H1-11007 Amphenol ICC (FCI) | 1832 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F52Q | - | - | Active | 2 (1 Year) | Solder | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F52Q-1A7H1-11006 Amphenol ICC (FCI) | 1070 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F52Q | - | - | Active | 2 (1 Year) | Solder | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F52L-1A7A1-11010 Amphenol ICC (FCI) | 966 |
| - | 9 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F52L | - | - | Active | 2 (1 Year) | Solder | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | - | - | 80.0μin 2.03μm | 0.198 5.04mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F519-1A7A1-11023-E200 Amphenol ICC (FCI) | 1223 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F519 | - | - | Active | 2 (1 Year) | Solder | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | Solder Retention | - | 78.7μin 2.00μm | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F516-1A7H1-21018 Amphenol ICC (FCI) | 292 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F516 | - | - | Active | 2 (1 Year) | Solder | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F52Q-1A7H1-11016 Amphenol ICC (FCI) | 1321 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F52Q | - | - | Active | 2 (1 Year) | Solder | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() HLEM31S-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 200V | -55°C~85°C | Tray | - | HLEM S | e3 | yes | Obsolete | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 31 | - | - | 1 | - | MINI-FLEX, STAGGERED CONFIGURATION, LOW PROFILE, TOP ENTRY, ZIF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.049 1.25mm | 31 | - | - | compliant | - | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | - | - | 39.4μin 1.00μm | 0.315 8.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F52R-1A7H1-11012 Amphenol ICC (FCI) | 540 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F52R | - | - | Active | 2 (1 Year) | Solder | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F518-1A7A1-11023 Amphenol ICC (FCI) | 1813 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F518 | - | - | Active | 2 (1 Year) | Solder | - | - | 23 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | Solder Retention | - | 78.7μin 2.00μm | 0.118 3.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F52L-1A7A1-11016 Amphenol ICC (FCI) | 8413 | - | - | 9 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F52L | - | - | Active | 2 (1 Year) | Solder | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | - | - | 80.0μin 2.03μm | 0.198 5.04mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F52Q-1A7H1-11004 Amphenol ICC (FCI) | 1817 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F52Q | - | - | Active | 2 (1 Year) | Solder | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F519-1A7A1-11005-E200 Amphenol ICC (FCI) | 307 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F519 | - | - | Active | 2 (1 Year) | Solder | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | Solder Retention | - | 78.7μin 2.00μm | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F519-1A7A1-11007-E200 Amphenol ICC (FCI) | 1163 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F519 | - | - | Active | 2 (1 Year) | Solder | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | Solder Retention | - | 78.7μin 2.00μm | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F52L-1A7A1-11009 Amphenol ICC (FCI) | 821 | - | - | 9 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F52L | - | - | Active | 2 (1 Year) | Solder | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | - | - | 80.0μin 2.03μm | 0.198 5.04mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F519-1A7A1-11004-E200 Amphenol ICC (FCI) | 16213 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F519 | - | - | Active | 2 (1 Year) | Solder | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | Solder Retention | - | 78.7μin 2.00μm | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() SFW30R-1STE9LF Amphenol ICC (FCI) | 703 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | - | 1A | - | Tin | 100V | - | - | - | 30 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | Straight | - | 100V | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 35.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() F51L-1A7H1-11006 Amphenol ICC (FCI) | 501 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F51L | - | - | Active | 2 (1 Year) | Solder | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() F519-1A7A1-11016-E200 Amphenol ICC (FCI) | 680 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F519 | - | - | Active | 2 (1 Year) | Solder | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | - | - | Solder Retention | - | 78.7μin 2.00μm | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - |