- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F51H-1A7H1-11006-B100 Amphenol ICC (FCI) | 955 | - | - | 9 Weeks | - | - | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F51H | - | - | Active | 2 (1 Year) | Solder | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | 20 | FFC, FPC | Straight | - | - | - | - | 1.97μin 0.050μm | 0.165 4.20mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() F516-1A7H1-21014 Amphenol ICC (FCI) | 2210 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F516 | - | - | Active | 2 (1 Year) | Solder | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() F52Q-1A7H1-11018 Amphenol ICC (FCI) | 2119 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | - | Aurora F52Q | - | - | Active | 2 (1 Year) | Solder | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10061122-271320HLF Amphenol ICC (FCI) | In Stock | - | - | 30 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic | Thermoplastic | Natural | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-D | - | - | Active | 1 (Unlimited) | Solder | - | - | 27 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | Right Angle | 3.25mm | - | 200mA | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | 100mOhm | 50MOhm | - | - | - | - | - | - | - | FPC | Notched | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 9.9mm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW8S-2STAE1HLF Amphenol ICC (FCI) | 1767 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW20R-3STAE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10061122-331320HLF Amphenol ICC (FCI) | In Stock | - | - | 18 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic | Thermoplastic | Natural | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | 2010 | YLL-D | - | - | Active | 1 (Unlimited) | Solder | - | - | 33 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | Right Angle | 3.25mm | - | 200mA | - | Gold | - | - | - | 33 | - | - | - | - | Black | - | - | 100mOhm | 50MOhm | - | - | - | - | - | - | - | FPC | Notched | Flip Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 11.7mm | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10064555-152220HLF Amphenol ICC (FCI) | 2320 |
| - | 22 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Beige | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-U | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | - | 200mA | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 10 | FPC | Tapered | Flip Lock | - | Solder Retention | - | Flash | 0.037 0.95mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW12R-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e3 | yes | Obsolete | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | -58nF | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 1.00mm | 12 | - | - | - | - | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 10064555-172520HLF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Beige | Copper Alloy | - | - | Tape & Reel (TR) | - | YLL-U | - | - | Active | 1 (Unlimited) | Solder | - | - | 17 | - | - | - | - | - | - | - | - | - | - | - | - | 0.012 0.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 10 | FPC | - | Flip Lock | - | - | - | - | - | 0.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() HFW18R-1STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 18 | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW24R-1STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 24 | - | - | 1 | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 24 | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW26R-1STE5LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 26 | - | - | 1 | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 26 | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | Straight | - | - | - | - | - | FFC, FPC | Straight or Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10064555-312210ELF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | Beige | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-U | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 31 | - | - | 1 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 31 | Right Angle | - | - | 200mA | UL | Gold | COMMERCIAL | 0.437 inch | 2 | - | STAGGERED | 0.037 inch | - | - | Black | 0.126 inch | BELLOWED TYPE | - | 50000000Ohm | 90VAC V | - | 2.8702 mm | - | RECTANGULAR | LIF N | 10 | FPC | Tapered | Flip Lock | - | Solder Retention | - | Flash | 0.037 0.95mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-002 Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Obsolete | 1 (Unlimited) | IDC | - | - | 2 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | - | 2A | - | Tin | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | Ribbon | - | - | - | - | 100 | FFC | - | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10064555-152510ELF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | Tape & Reel (TR) | - | YLL-U | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | 0.012 0.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | - | Flip Lock | - | - | - | - | - | 0.20mm | - | - | - | RoHS Compliant | - | - | ||
![]() 10064555-252210ELF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | Beige | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-U | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 25 | - | - | 1 | 8536.69.40.40 | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 25 | Right Angle | 3.4mm | - | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | 0.037 inch | - | - | Black | - | BELLOWED TYPE | 100mOhm | 50000000Ohm | 90VAC V | - | 2.8702 mm | - | RECTANGULAR | LIF N | 10 | FPC | Tapered | Flip Lock | - | Solder Retention | 9.3mm | Flash | 0.037 0.95mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW8R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 30 | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() HFW28R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | - | Obsolete | 1 (Unlimited) | Solder | - | - | 28 | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 30 | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() 10061122-391110HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | Black | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-D | - | - | Active | 1 (Unlimited) | Solder | - | - | 39 | - | - | 1 | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 39 | - | - | - | 200mA | UL | Gold | COMMERCIAL | 0.531 inch | 2 | - | STAGGERED | 0.035 inch | - | - | Natural | 0.126 inch | BELLOWED TYPE | 100mOhm | 50000000Ohm | 90VAC V | - | 2.8702 mm | 10 Cycles | RECTANGULAR | ZIF N | - | FPC | Notched | Flip Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |