- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Contact Design | Flat Flex Type | Cable End Type | Locking Feature | Features | Length | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10064555-392210HLF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | Beige | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | 2011 | YLL-U | - | Active | 1 (Unlimited) | Solder | - | - | 39 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | Right Angle | 3.4mm | - | 200mA | - | Gold | - | - | - | 39 | - | - | - | - | Black | - | - | 100mOhm | - | - | - | - | - | - | - | - | 10 | - | - | FPC | Tapered | Flip Lock | Solder Retention | 13.5mm | Flash | - | 0.037 0.95mm | 0.20mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() HFW18R-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 18 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() HFW12R-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() HFW30R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() HFW12R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 12 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() 62674-161121DLF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 10064555-232210HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic, Halogen Free | Thermoplastic, Halogen Free | - | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-U | e4 | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 23 | - | - | 1 | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 23 | - | - | - | 200mA | UL | Gold | COMMERCIAL | 0.343 inch | 2 | - | STAGGERED | 0.037 inch | - | - | - | 0.126 inch | BELLOWED TYPE | 100mOhm | 50000000Ohm | - | 90VAC V | 2.8702 mm | 10 Cycles | RECTANGULAR | LIF N | - | - | BLACK | - | FPC | Tapered | Flip Lock | Solder Retention | - | - | FLASH inch | 0.037 0.95mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() HFW8R-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() HFW20R-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() 10064555-412720HLF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | Tape & Reel (TR) | - | YLL-U | - | Active | 1 (Unlimited) | Solder | - | - | 41 | - | - | - | - | - | - | - | - | - | - | - | 0.012 0.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | - | Flip Lock | - | - | - | - | - | 0.20mm | - | - | RoHS Compliant | - | ||
![]() 10064555-252510ELF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | Tape & Reel (TR) | - | YLL-U | - | Active | 1 (Unlimited) | Solder | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | 0.012 0.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | - | Flip Lock | - | - | - | - | - | 0.20mm | - | - | RoHS Compliant | - | ||
![]() HFW14R-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 14 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() SFW21R-3HS Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | - | - | Non-RoHS Compliant | - | ||
![]() 10061122-351110HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | Thermoplastic | Black | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-D | - | Obsolete | 1 (Unlimited) | Solder | - | - | 35 | 85°C | -55°C | - | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | - | - | 200mA | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Notched | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 10061122-331420HLF Amphenol ICC (FCI) | In Stock | - | - | 18 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Thermoplastic | - | Natural | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-D | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 33 | - | - | 1 | 8536.69.40.40 | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | 33 | Right Angle | - | - | 200mA | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | 0.035 inch | - | - | Black | - | BELLOWED TYPE | - | 50000000Ohm | - | 90VAC V | 2.8702 mm | - | RECTANGULAR | ZIF N | - | - | - | - | FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | ||
![]() 10064555-212510ELF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | 21 | - | - | - | - | - | - | Tape & Reel (TR) | - | YLL-U | - | Active | 1 (Unlimited) | Solder | - | - | 21 | - | - | - | - | - | - | - | - | - | - | - | 0.012 0.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | - | Flip Lock | - | - | - | - | - | 0.20mm | - | - | RoHS Compliant | - | ||
![]() HFW18R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 18 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() HFW30R-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled, Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | e4 | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | 1A | 0.039 1.00mm | - | - | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | - | - | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | - | - | - | ||
![]() HLEM3R-1RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | 200V | -55°C~85°C | Tray | - | HLEM R | - | Obsolete | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 3 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.049 1.25mm | 3 | - | - | - | 1A | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FFC, FPC | Straight | - | - | - | 39.4μin 1.00μm | - | 0.197 5.00mm | 0.30mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 66226-202 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e4 | Obsolete | 1 (Unlimited) | IDC | EAR99 | - | 12 | - | - | 1 | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 11 | - | - | - | - | UL, CSA | Gold or Gold, GXT™ | COMMERCIAL | 1.39 inch | - | - | - | 0.1 inch | MALE | 94V-0 | Blue | 0.61 inch | SQ PIN-SKT | 10mOhm | 5000000000Ohm | RECEPTACLE | - | - | - | RECTANGULAR | 3.0024 N | .3058 N | 100 | - | PREASSEM CONN | FFC | - | - | Position 5 Molded Closed | - | 30.0μin 0.76μm | 30μin | - | 0.33mm | UL94 V-0 | - | Non-RoHS Compliant | - |