- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW5R-1STNE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | - | 5 | - | - | - | - | - | FFC, FPC | - | - | - | - | - | - | - | - | ||
![]() HFW6R-2STE1H1LF Amphenol ICC (FCI) | 1069 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 6 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW5R-1STE1H1LF Amphenol ICC (FCI) | 9179 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 5 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() 10085901-70215ELF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Thermoplastic | Thermoplastic | Brown | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | VHC | Last Time Buy | 1 (Unlimited) | Solder | 70 | 0.5A | 0.020 0.50mm | Gold | Natural | 20 | FFC, FPC | Notched, Tapered | Flip Lock | Pick and Place Cap, Zero Insertion Force (ZIF) | Flash | 0.079 2.00mm | 0.30mm | UL94 V-0 | - | ||
![]() F305-1A7H1-11010-E100 Amphenol ICC (FCI) | 12013 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F305 | Active | 2 (1 Year) | Solder | 10 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 3.00μin 0.076μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52R-1A7H1-11016 Amphenol ICC (FCI) | 12099 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | Active | 2 (1 Year) | Solder | 16 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52R-1A7H1-11018 Amphenol ICC (FCI) | 9947 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | Active | 2 (1 Year) | Solder | 18 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F51L-1A7H1-11020 Amphenol ICC (FCI) | 11267 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F51L | Active | 2 (1 Year) | Solder | 20 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52Q-1A7H1-11020 Amphenol ICC (FCI) | 8683 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52Q | Active | 2 (1 Year) | Solder | 20 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52R-1A7H1-11026 Amphenol ICC (FCI) | 1662 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | Active | 2 (1 Year) | Solder | 26 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F31L-1A7H1-11024 Amphenol ICC (FCI) | 1002 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31L | Active | 2 (1 Year) | Solder | 24 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F314-1A7H1-11036 Amphenol ICC (FCI) | 3935 | - | - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aorora F314 | Active | 2 (1 Year) | Solder | 36 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.167 4.25mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F305-1A7H1-21060-E100 Amphenol ICC (FCI) | 12010 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA9T), Nylon 9T, Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F305 | Active | 2 (1 Year) | Solder | 60 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 3.00μin 0.076μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52R-1A7H1-11006 Amphenol ICC (FCI) | 183 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | Active | 2 (1 Year) | Solder | 6 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52Q-1A7H1-11008 Amphenol ICC (FCI) | 18737 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52Q | Active | 2 (1 Year) | Solder | 8 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F518-1A7A1-11022 Amphenol ICC (FCI) | 1243 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F518 | Active | 2 (1 Year) | Solder | 22 | 0.5A | 0.039 1.00mm | Tin | Natural | 30 | FFC, FPC | Straight | - | Solder Retention | 78.7μin 2.00μm | 0.118 3.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52Q-1A7H1-11009 Amphenol ICC (FCI) | 49 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52Q | Active | 2 (1 Year) | Solder | 9 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52R-1A7H1-11020 Amphenol ICC (FCI) | 12970 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | Active | 2 (1 Year) | Solder | 20 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F32Q-1A7H1-11020 Amphenol ICC (FCI) | 622 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32Q | Active | 2 (1 Year) | Solder | 20 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F300-1B7H1-11017-E100 Amphenol ICC (FCI) | 2294 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aorora F300 | Active | 2 (1 Year) | Solder | 17 | 0.5A | 0.020 0.50mm | Gold | Black | 30 | FFC, FPC | Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant |