- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW24S-4STZE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW26S-4STZE1HLF Amphenol ICC (FCI) | 42 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW17S-2STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW29S-2STE1HLF Amphenol ICC (FCI) | 42 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F52R-1A7H1-11006 Amphenol ICC (FCI) | 183 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | Active | 2 (1 Year) | Solder | 6 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52Q-1A7H1-11008 Amphenol ICC (FCI) | 18737 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52Q | Active | 2 (1 Year) | Solder | 8 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F518-1A7A1-11022 Amphenol ICC (FCI) | 1243 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F518 | Active | 2 (1 Year) | Solder | 22 | 0.5A | 0.039 1.00mm | Tin | Natural | 30 | FFC, FPC | Straight | - | Solder Retention | 78.7μin 2.00μm | 0.118 3.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52Q-1A7H1-11009 Amphenol ICC (FCI) | 49 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52Q | Active | 2 (1 Year) | Solder | 9 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52R-1A7H1-11020 Amphenol ICC (FCI) | 12970 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | Active | 2 (1 Year) | Solder | 20 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F32Q-1A7H1-11020 Amphenol ICC (FCI) | 622 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32Q | Active | 2 (1 Year) | Solder | 20 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F300-1B7H1-11017-E100 Amphenol ICC (FCI) | 2294 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aorora F300 | Active | 2 (1 Year) | Solder | 17 | 0.5A | 0.020 0.50mm | Gold | Black | 30 | FFC, FPC | Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F51L-1A7H1-11028 Amphenol ICC (FCI) | 635 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F51L | Active | 2 (1 Year) | Solder | 28 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52Q-1A7H1-11034 Amphenol ICC (FCI) | 5865 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52Q | Active | 2 (1 Year) | Solder | 34 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F514-1A7H1-11030 Amphenol ICC (FCI) | 87 | - | - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F514 | Active | 2 (1 Year) | Solder | 30 | 0.5A | 0.039 1.00mm | Gold | Natural | - | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.167 4.25mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52L-1A7A1-11004 Amphenol ICC (FCI) | 287692 | - | - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52L | Active | 2 (1 Year) | Solder | 4 | 0.5A | 0.039 1.00mm | Tin | Natural | 30 | FFC, FPC | Straight | - | - | 80.0μin 2.03μm | 0.198 5.04mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F31K-1A7H1-11006 Amphenol ICC (FCI) | 43210 |
| - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31K | Active | 2 (1 Year) | Solder | 6 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | - | Solder Retention | 1.97μin 0.050μm | 0.165 4.20mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F51L-1A7H1-11004 Amphenol ICC (FCI) | 13142 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F51L | Active | 2 (1 Year) | Solder | 4 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52R-1A7H1-11004 Amphenol ICC (FCI) | 696 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | Active | 2 (1 Year) | Solder | 4 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW12R-2STAE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 12 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | - | Solder Retention | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F32R-1A7H1-11034 Amphenol ICC (FCI) | 1346 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32R | Active | 2 (1 Year) | Solder | 34 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant |