- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW11S-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW21S-2STAE1HLF Amphenol ICC (FCI) | 29 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW28S-2STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW9S-4STZE1HLF Amphenol ICC (FCI) | 29 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW13S-2STE1HLF Amphenol ICC (FCI) | 42 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW7S-2STE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW24S-4STZE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW26S-4STZE1HLF Amphenol ICC (FCI) | 42 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW17S-2STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW29S-2STE1HLF Amphenol ICC (FCI) | 42 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV14R-4STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW15S-4STZE1HLF Amphenol ICC (FCI) | 29 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW30S-4STZE5HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW10S-4STZE1HLF Amphenol ICC (FCI) | 29 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW4R-2STE1H1LF Amphenol ICC (FCI) | 7205 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 4 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW12R-1STE1H1LF Amphenol ICC (FCI) | 3605 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 12 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW10R-1STAE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 10 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | Solder Retention | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW7R-2STAE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 7 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | Solder Retention | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW7R-1STAE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 7 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | Solder Retention | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW6R-2STZE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 6 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant |