- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F519-1A7A1-11014-E200 Amphenol ICC (FCI) | 1754 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F519 | Active | 2 (1 Year) | Solder | 14 | 0.5A | 0.039 1.00mm | Tin | Natural | 30 | FFC, FPC | - | Straight | - | Solder Retention | 78.7μin 2.00μm | 0.122 3.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F51H-1A7H1-11007-B100 Amphenol ICC (FCI) | 1434 |
| - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F51H | Active | 2 (1 Year) | Solder | 7 | 0.5A | 0.039 1.00mm | Gold | Natural | 20 | FFC, FPC | - | Straight | - | - | 1.97μin 0.050μm | 0.165 4.20mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F519-1A7A1-11019-E200 Amphenol ICC (FCI) | 10810 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F519 | Active | 2 (1 Year) | Solder | 19 | 0.5A | 0.039 1.00mm | Tin | Natural | 30 | FFC, FPC | - | Straight | - | Solder Retention | 78.7μin 2.00μm | 0.122 3.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F51W-1A7H1-11010 Amphenol ICC (FCI) | 6110 |
| - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F51W | Active | 2 (1 Year) | Solder | 10 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | - | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.167 4.25mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52R-1A7H1-11013 Amphenol ICC (FCI) | 471 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | Active | 2 (1 Year) | Solder | 13 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | - | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52L-1A7A1-11020 Amphenol ICC (FCI) | 1116 | - | - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52L | Active | 2 (1 Year) | Solder | 20 | 0.5A | 0.039 1.00mm | Tin | Natural | 30 | FFC, FPC | - | Straight | - | - | 80.0μin 2.03μm | 0.198 5.04mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F51L-1A7H1-11016 Amphenol ICC (FCI) | 223 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F51L | Active | 2 (1 Year) | Solder | 16 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | - | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F519-1A7A1-11022-E200 Amphenol ICC (FCI) | 1160 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F519 | Active | 2 (1 Year) | Solder | 22 | 0.5A | 0.039 1.00mm | Tin | Natural | 30 | FFC, FPC | - | Straight | - | Solder Retention | 78.7μin 2.00μm | 0.122 3.10mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F51W-1A7H1-11018 Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F51W | Active | 2 (1 Year) | Solder | 18 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.167 4.25mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52Q-1A7H1-11026 Amphenol ICC (FCI) | 1981 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52Q | Active | 2 (1 Year) | Solder | 26 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | - | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52Q-1A7H1-11028 Amphenol ICC (FCI) | 6897 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52Q | Active | 2 (1 Year) | Solder | 28 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | - | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52Q-1A7H1-11032 Amphenol ICC (FCI) | 21613 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52Q | Active | 2 (1 Year) | Solder | 32 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | - | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F52Q-1A7H1-11030 Amphenol ICC (FCI) | 1465 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52Q | Active | 2 (1 Year) | Solder | 30 | 0.5A | 0.039 1.00mm | Gold | Natural | 30 | FFC, FPC | - | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F518-1A7A1-11005 Amphenol ICC (FCI) | 724 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F518 | Active | 2 (1 Year) | Solder | 5 | 0.5A | 0.039 1.00mm | Tin | Natural | 30 | FFC, FPC | - | Straight | - | Solder Retention | 78.7μin 2.00μm | 0.118 3.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F518-1A7A1-11008 Amphenol ICC (FCI) | 1055 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F518 | Active | 2 (1 Year) | Solder | 8 | 0.5A | 0.039 1.00mm | Tin | Natural | 30 | FFC, FPC | - | Straight | - | Solder Retention | 78.7μin 2.00μm | 0.118 3.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F31W-1A7H1-11016 Amphenol ICC (FCI) | 40 |
| - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31W | Active | 2 (1 Year) | Solder | 16 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | - | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.167 4.25mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F32Q-1A7H1-11048 Amphenol ICC (FCI) | 2170 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32Q | Active | 2 (1 Year) | Solder | 48 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | - | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F31W-1A7H1-11024 Amphenol ICC (FCI) | 7210 |
| - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31W | Active | 2 (1 Year) | Solder | 24 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | - | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.167 4.25mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F31L-1A7H1-11057 Amphenol ICC (FCI) | 2053 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31L | Active | 2 (1 Year) | Solder | 57 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | - | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW10S-2STE1HLF Amphenol ICC (FCI) | 19229 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |