- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Reach Compliance Code | Current Rating | Contact Finish | Contact Gender | UL Flammability Code | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F518-1A7A1-11030 Amphenol ICC (FCI) | 5992 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F518 | - | Active | 2 (1 Year) | Solder | - | 30 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | Tin | - | - | Natural | - | FFC, FPC | Straight | - | Solder Retention | 78.7μin 2.00μm | 0.118 3.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() F52R-1A7H1-11022 Amphenol ICC (FCI) | 17293 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | - | Active | 2 (1 Year) | Solder | - | 22 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | Gold | - | - | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() F305-1A7H1-21022-E100 Amphenol ICC (FCI) | 19213 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA9T), Nylon 9T, Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F305 | - | Active | 2 (1 Year) | Solder | - | 22 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | Gold | - | - | Natural | 30 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 3.00μin 0.076μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() F52R-1A7H1-11025 Amphenol ICC (FCI) | 13000 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | - | Active | 2 (1 Year) | Solder | - | 25 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | Gold | - | - | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() F305-1A7H1-21021-E100 Amphenol ICC (FCI) | 1528 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Polyamide (PA9T), Nylon 9T, Halogen Free | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F305 | - | Active | 2 (1 Year) | Solder | - | 21 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | Gold | - | - | Natural | 30 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 3.00μin 0.076μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() F51L-1A7H1-11024 Amphenol ICC (FCI) | 1113 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F51L | - | Active | 2 (1 Year) | Solder | - | 24 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | Gold | - | - | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() F32Q-1A7H1-11026 Amphenol ICC (FCI) | 14150 |
| - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32Q | - | Active | 2 (1 Year) | Solder | - | 26 | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | Gold | - | - | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() F52R-1A7H1-11028 Amphenol ICC (FCI) | 1987 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | - | Active | 2 (1 Year) | Solder | - | 28 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | Gold | - | - | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() F52R-1A7H1-11034 Amphenol ICC (FCI) | 6279 | - | - | 9 Weeks | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F52R | - | Active | 2 (1 Year) | Solder | - | 34 | - | - | - | - | - | - | - | - | - | 0.5A | 0.039 1.00mm | - | - | - | Gold | - | - | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() HFW4R-1STNE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | - | - | - | - | - | - | - | - | ||
![]() HFW20R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Bulk | HFW-R | e3 | Obsolete | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 20 | - | - | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 20 | compliant | - | Tin | FEMALE | 94V-0 | Black | 30 | FFC, FPC | Straight or Tapered | - | Solder Retention | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | ||
![]() HFW28R-2STE1MTLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | Thermoplastic, Glass Filled | - | - | Phosphor Bronze | 50V | -55°C~105°C | Bulk | HFW-R | e3 | Obsolete | 1 (Unlimited) | Solder | FFC/FPC CONNECTOR | 28 | - | - | 1 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.039 1.00mm | 28 | compliant | - | Tin | FEMALE | 94V-0 | Black | 30 | FFC, FPC | Straight or Tapered | - | Solder Retention | - | 0.122 3.10mm | 0.30mm | UL94 V-0 | - | - | ||
![]() HFW4R-1STE1H1LF Amphenol ICC (FCI) | 5405 |
| - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 4 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | Tin | - | - | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() HFW16R-1STE1H1LF Amphenol ICC (FCI) | 31 |
| - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 16 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | Tin | - | - | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() HFW22R-2STE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 22 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | Tin | - | - | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() HFW14R-2STE1H1LF Amphenol ICC (FCI) | 5 |
| - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 14 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | Tin | - | - | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() HFW13R-1STE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | - | Obsolete | 1 (Unlimited) | Solder | - | 13 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | Tin | - | - | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | - | ||
![]() HFW4S-4STZE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 62674-201121DLF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 10061122-411420HLF Amphenol ICC (FCI) | 4850 |
| - | 18 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic | Thermoplastic | Natural | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | YLL-D | - | Active | 1 (Unlimited) | Solder | - | 41 | 85°C | -55°C | - | - | - | - | - | - | - | 0.2A | 0.012 0.30mm | - | - | 200mA | Gold | - | - | Black | - | FPC | Tapered | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | RoHS Compliant | UL94 V-0 |