- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW12R-2STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW12R-3STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV12R-4STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW14R-4STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW20S-4STZE9HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW22S-4STZE1HLF Amphenol ICC (FCI) | 29 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW16S-2STAE1HLF Amphenol ICC (FCI) | 29 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F31L-1A7H1-11006 Amphenol ICC (FCI) | 21398 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31L | Active | 2 (1 Year) | Solder | 6 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F31L-1A7H1-11010 Amphenol ICC (FCI) | 1700 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31L | Active | 2 (1 Year) | Solder | 10 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F32R-1A7H1-11018 Amphenol ICC (FCI) | 432 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32R | Active | 2 (1 Year) | Solder | 18 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F32R-1A7H1-11023 Amphenol ICC (FCI) | 1483 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32R | Active | 2 (1 Year) | Solder | 23 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW10R-1STZE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 10 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW29R-2STE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 29 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW11R-2STAE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 11 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | - | Solder Retention | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW6R-2STAE1H1LF Amphenol ICC (FCI) | 13 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 6 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | - | Solder Retention | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW8R-2STBE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 8 | 1A | 0.039 1.00mm | Gold | Black | 30 | FFC, FPC | Straight or Tapered | - | - | Flash | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW14R-1STGE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 14 | 1A | 0.039 1.00mm | - | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW8R-2STZE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 8 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F31S-1A7L1-11040 Amphenol ICC (FCI) | 8278 |
| - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Liquid Crystal Polymer (LCP), Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31S | Active | 2 (1 Year) | Solder | 40 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.228 5.80mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F305-1A7H1-11060-E100 Amphenol ICC (FCI) | 9127 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F305 | Active | 2 (1 Year) | Solder | 60 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 3.00μin 0.076μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant |