- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Features | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFW12R-2STE1H1LF Amphenol ICC (FCI) | 1805 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 12 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW13R-1STAE1H1LF Amphenol ICC (FCI) | 31 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 13 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | Solder Retention | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW15R-2STZE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 15 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW9S-2STE1HLF Amphenol ICC (FCI) | 29 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW15S-2STE1HLF Amphenol ICC (FCI) | 2013 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW14S-4STZE1HLF Amphenol ICC (FCI) | 42 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW9S-2STAE1HLF Amphenol ICC (FCI) | 29 |
| - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW32S-4STZE5HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW5R-1STBE1MTLF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | - | Bulk | HFW-R | Obsolete | 1 (Unlimited) | Solder | 5 | - | 0.039 1.00mm | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW8R-2STE1H1LF Amphenol ICC (FCI) | 3605 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 8 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW26R-2STE1H1LF Amphenol ICC (FCI) | 50 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 26 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW13R-2STE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 13 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW10R-5STE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 10 | 1A | 0.039 1.00mm | Tin | Black | 30 | CIC | Tapered | Solder Retention | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW24R-2STE1H1LF Amphenol ICC (FCI) | 31 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 24 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW30R-2STE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 30 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW9R-2STE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 9 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW16R-2STAE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 16 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | Solder Retention | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW4R-2STAE1H1LF Amphenol ICC (FCI) | 50 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 4 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | Solder Retention | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW11R-1STAE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 11 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | Solder Retention | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW8R-1STAE1H1LF Amphenol ICC (FCI) | 12443 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 8 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | Solder Retention | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant |