- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW14R-3STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV24R-3STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV4R-4STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW9R-1STGE1H1LF Amphenol ICC (FCI) | 29 |
| - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW20R-6STE1LH1F Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F31W-1A7H1-11020 Amphenol ICC (FCI) | 7213 | - | - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31W | Active | 2 (1 Year) | Solder | 20 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.167 4.25mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F31L-1A7H1-11055 Amphenol ICC (FCI) | 2051 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31L | Active | 2 (1 Year) | Solder | 55 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F32R-1A7H1-11050 Amphenol ICC (FCI) | 1364 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32R | Active | 2 (1 Year) | Solder | 50 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F32Q-1A7H1-11050 Amphenol ICC (FCI) | 5594 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32Q | Active | 2 (1 Year) | Solder | 50 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW26R-1STE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 26 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW10R-2STZE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 10 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW8R-1STE1H1LF Amphenol ICC (FCI) | 7205 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 8 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW5R-2STAE1H1LF Amphenol ICC (FCI) | 31 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 5 | 1A | 0.039 1.00mm | Gold | Black | 30 | FPC | Tapered | - | Solder Retention | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW18R-1STE1H1LF Amphenol ICC (FCI) | 50 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 18 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW4R-5STE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 4 | 1A | 0.039 1.00mm | Tin | Black | 30 | CIC | Tapered | - | Solder Retention | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW5R-2STZE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 5 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW4R-2STZE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 4 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW28R-1STE1H1LF Amphenol ICC (FCI) | 42 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 28 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW21R-2STE1H1LF Amphenol ICC (FCI) | 50 |
| - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | HFW-R | Obsolete | 1 (Unlimited) | Solder | 21 | 1A | 0.039 1.00mm | Tin | Black | 30 | FFC, FPC | Straight or Tapered | - | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F32R-1A7H1-11006 Amphenol ICC (FCI) | 17235 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32R | Active | 2 (1 Year) | Solder | 6 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant |