- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Housing Color | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Features | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F31L-1A7H1-11008 Amphenol ICC (FCI) | 1700 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31L | Active | 2 (1 Year) | Solder | 8 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F304-1A7H1-11010-E100 Amphenol ICC (FCI) | 1478 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F304 | Active | 2 (1 Year) | Solder | 10 | 0.5A | 0.020 0.50mm | Gold | Natural | 20 | FFC, FPC | Notched | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.098 2.50mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F31L-1A7H1-11015 Amphenol ICC (FCI) | 5315 |
| - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | Polyamide (PA9T), Nylon 9T | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31L | Active | 2 (1 Year) | Solder | 15 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Notched or Tabbed | Flip Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.100 2.54mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F32R-1A7H1-11020 Amphenol ICC (FCI) | 12665 | - | - | 9 Weeks | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F32R | Active | 2 (1 Year) | Solder | 20 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() F31W-1A7H1-11010 Amphenol ICC (FCI) | 9643 |
| - | 9 Weeks | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Phosphor Bronze | 50V | -40°C~105°C | Tape & Reel (TR) | Aurora F31W | Active | 2 (1 Year) | Solder | 10 | 0.5A | 0.020 0.50mm | Gold | Natural | 30 | FFC, FPC | Straight | Slide Lock | Solder Retention, Zero Insertion Force (ZIF) | 1.97μin 0.050μm | 0.167 4.25mm | 0.30mm | UL94 V-0 | RoHS Compliant | ||
![]() HFW30S-2STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV18R-4STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW20S-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW18R-3STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV8R-3STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFW24R-2STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV18R-3STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW21S-2STE1HLF Amphenol ICC (FCI) | 29 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW22S-2STE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW20S-4STZE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW21S-4STZE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW25S-4STZE1HLF Amphenol ICC (FCI) | 42 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW30S-4STZE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW5S-2STAE1HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW12S-4STZE1HLF Amphenol ICC (FCI) | 29 |
| - | 14 Weeks | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |