- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Automotive | Base Product Number | Body Orientation | Contact Materials | ECCN (US) | EU RoHS | HTS | Insulation Resistance (MOhm) | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Package | PPAP | Product Depth (mm) | Product Status | RoHS | Terminal Pitch (mm) | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Number of Rows | Current Rating (Amps) | Pitch | Orientation | Depth | Contact Finish | Number of Contacts | Contact Gender | Housing Color | Contact Resistance | Max Voltage Rating (AC) | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Flammability | Product Length (mm) | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV20R-1STE9LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | 100 | 20 | - | 0.5/Contact | 105 | 50VDC|50VAC | - | -55 | Surface Mount | - | No | 4.9 | - | - | 0.5 | Solder | - | - | Tape and Reel | - | Obsolete | - | FFC/FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 20 | SKT | - | - | - | - | - | - | - | - | - | - | - | 15.5 | - | - | - | - | 1.8 | - | ||
![]() 10061122-171110ELF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | 50 | 10 | - | 0.2/Contact | 85 | 30V | - | -55 | Surface Mount | - | No | 3.5 | - | - | 0.3 | Solder | - | - | Tape and Reel | - | Obsolete | - | FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 17 | SKT | - | - | - | - | - | - | - | - | - | - | - | 6.9 | - | - | - | - | 0.9 | - | ||
![]() 59453-071110EALF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | - | - | - | 0.4/Contact | 85 | 50VAC|50VDC | - | -55 | Surface Mount | - | No | 4 | - | - | 0.5 | Solder | - | - | Tape and Reel | - | Obsolete | - | FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 7 | SKT | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 0.9 | - | ||
![]() 68100-010 Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | Through Hole | - | No | 6.5 | - | - | 2.54 | Solder | - | - | - | - | Unconfirmed | - | FFC Connector | - | - | - | - | 1 | - | - | - | - | - | 10 | SKT | - | - | - | - | - | - | - | - | - | - | - | 39.06 | - | - | - | - | 13.7 | - | ||
![]() 10108361-1110EHLF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | 50 | 10 | - | 0.2/Contact | 85 | 30VDC|30VAC | - | -55 | Surface Mount | - | No | - | - | - | 0.2 | Solder | - | - | Tape and Reel | - | Obsolete | - | FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 11 | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFV6R-2STAE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | - | - | - | 0.5/Contact | 105 | 50VDC|50VAC | - | -55 | Surface Mount | - | No | 4.9 | - | - | 0.5 | Solder | - | - | Tape and Reel | - | Active | - | FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 6 | SKT | - | - | - | - | - | - | - | - | - | - | - | 8.5 | - | - | - | - | 1.8 | - | ||
![]() SFV31R-2STBE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | - | - | - | 0.5/Contact | 105 | 50VAC|50VDC | - | -55 | Surface Mount | - | No | 4.9 | - | - | 0.5 | Solder | - | - | Tape and Reel | - | Obsolete | - | FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 31 | SKT | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | 1.8 | - | ||
![]() SFV30R-1STE9LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | 100 | 20 | - | 0.5/Contact | 105 | 50VDC|50VAC | - | -55 | Surface Mount | - | No | 4.9 | - | - | 0.5 | Solder | - | - | Tape and Reel | - | Obsolete | - | FFC/FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 30 | SKT | - | - | - | - | - | - | - | - | - | - | - | 20.5 | - | - | - | - | 1.8 | - | ||
![]() SFV20R-2STE9LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | 100 | 20 | - | 0.5/Contact | 105 | 50VAC|50VDC | - | -55 | Surface Mount | - | No | 4.9 | - | - | 0.5 | Solder | - | - | Tape and Reel | - | Obsolete | - | FFC/FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 20 | SKT | - | - | - | - | - | - | - | - | - | - | - | 15.5 | - | - | - | - | 1.8 | - | ||
![]() SFV20R-1STBE9LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | 100 | 20 | - | 0.5/Contact | 105 | 50VAC|50VDC | - | -55 | Surface Mount | - | No | 4.9 | - | - | 0.5 | Solder | - | - | Tape and Reel | - | Obsolete | - | FFC/FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 20 | SKT | - | - | - | - | - | - | - | - | - | - | - | 15.5 | - | - | - | - | 1.8 | - | ||
![]() SLEM24R-2LF Amphenol Information Communication & Commercial | In Stock | - | - | Tin | - | Polybutylene | - | - | No | - | Right Angle | Bronze | EAR99 | Compliant | - | 1000 | 20 | - | 1/Contact | 85 | 200VDC|200VAC | - | -55 | Through Hole | - | No | 8.5 | - | Compliant | 1.25 | Solder | - | - | Tray | - | Obsolete | Solder | FFC/FPC Connector | - | 85 °C | -55 °C | - | 2 | - | 1.25 mm | Right Angle | 8.5 mm | - | 24 | SKT | Black | 30 mΩ | 200 V | 200 V | - | - | - | - | - | - | - | 36.25 | 36.25 mm | - | - | - | 5 | - | ||
![]() SFV4R-3STE1LF Amphenol Information Communication & Commercial | In Stock | - | - | Tin | - | Polyamide | - | - | No | - | Right Angle | Bronze | EAR99 | Compliant | - | 100 | - | - | 0.5/Contact | 85 | 50VAC|50VDC | - | -55 | Surface Mount | - | No | 4.9 | - | Compliant | 0.5 | Solder | - | - | Tape and Reel | - | Obsolete | Solder | FFC/FPC Connector | - | 85 °C | -55 °C | - | 1 | - | 500 µm | Right Angle | 4.9 mm | - | 4 | SKT | Black | 30 mΩ | 50 V | 50 V | - | - | - | - | - | - | - | 7.5 | 7.5 mm | - | - | - | 1.8 | - | ||
![]() SFR12R-1STAE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | - | - | - | 0.5/Contact | 85 | 100VDC|100VAC | - | -55 | Surface Mount | - | No | 5.5 | - | - | 0.8 | Solder | - | - | Tape and Reel | - | Obsolete | - | FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 12 | SKT | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | 2.5 | - | ||
![]() SFV32R-1STE9LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | 100 | 20 | - | 0.5/Contact | 105 | 50VAC|50VDC | - | -55 | Surface Mount | - | No | 4.9 | - | - | 0.5 | Solder | - | - | Tape and Reel | - | Obsolete | - | FFC/FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 32 | SKT | - | - | - | - | - | - | - | - | - | - | - | 21.5 | - | - | - | - | 1.8 | - | ||
![]() SFV6R-2STBE9LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | Unknown | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLD32S-1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | Through Hole | - | No | 7 | - | - | 1.25 | Solder | - | - | Tray | - | Obsolete | - | FFC/FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 32 | SKT | - | - | - | - | - | - | - | - | - | - | - | 47.75 | - | - | - | - | 8 | - | ||
![]() SFR8R-1STAE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | - | - | 30 | 0.5/Contact | 85 | 100VAC|100VDC | - | -55 | Surface Mount | - | No | 5.5 | - | - | 0.8 | Solder | - | - | Tape and Reel | - | Obsolete | - | FFC/FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 8 | SKT | - | - | - | - | - | - | - | - | - | - | - | 11.8 | - | - | - | - | 2.5 | - | ||
![]() 62674-211121ALF-WD Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Straight | - | EAR99 | Compliant | 8536.69.40.40 | 100 | 20 | - | 0.5/Contact | 105 | 50VDC|50VAC | - | -55 | Surface Mount | - | No | 2.95 | - | - | 0.5 | Solder | - | - | Tape and Reel | - | Obsolete | - | FFC/FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 21 | SKT | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | 4.1 | - | ||
![]() SFV5R-3STBE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | No | - | Right Angle | - | EAR99 | Compliant | - | 100 | 20 | - | 0.5/Contact | 105 | 50VAC|50VDC | - | -55 | Surface Mount | - | No | 4.9 | - | - | 0.5 | Solder | - | - | Tape and Reel | - | Obsolete | - | FPC Connector | - | - | - | - | 1 | - | - | - | - | - | 5 | SKT | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 1.8 | - | ||
![]() HFW18R-1STE9H1LF Amphenol | In Stock | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | HFW18R | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 100V | -55°C ~ 105°C | - | HFW-R | - | Solder | - | 18 | - | - | Signal | - | 1A | 0.039 (1.00mm) | Vertical | - | Tin | - | - | Black | - | - | - | 30 | FFC, FPC | Contacts, Bottom | Straight or Tapered | - | - | 94V-0 | - | - | - | 0.075 (1.90mm) | 0.30mm | - | UL94 V-0 |