- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Actuation Type | ActuatorColor | Automotive | Base Product Number | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Position | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | PPAP | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Pitch (mm) | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F3311A7H121040E200 Amphenol ICC (FCI) | 1205 |
| - | - | Gold Plated Contacts | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA9T), Nylon 9T | - | Black | - | F3311 | - | - | Amphenol Aorora | - | Phosphor Bronze | - | - | - | 24000 | - | - | - | - | Amphenol | - | - | - | + 85 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | Active | - | Details | - | - | - | - | - | 50V | -55°C ~ 85°C | Cut Tape | Aorora F331 | - | - | - | - | Solder | - | - | - | 40 | - | Receptacle | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | - | UL94 V-0 | - | - | - | - | ||
![]() F3081B7F121026E200 Amphenol ICC (FCI) | 2048 |
| - | - | Gold Flash Plated Contacts | - | Surface Mount, Right Angle | Thermoplastic | - | Thermoplastic | - | Black | - | F3081 | - | - | Amphenol FCI | - | Copper Alloy | - | - | - | 2500 | - | - | - | - | Amphenol | - | - | - | + 105 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | Active | - | Details | - | - | - | - | - | 50V | -55°C ~ 105°C | Cut Tape | Aorora F300 | - | - | - | - | Solder | - | - | - | 26 | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | - | 26 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | Bottom Contact | Board Mount | Right Angle | Solder Retention | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.096" (2.45mm) | 0.33mm | - | UL94 V-0 | - | - | - | - | ||
![]() 10022753-150LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | - | 17 | 1 | Female | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 50 | Straight | - | 12.7mm | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | - | 500V | - | - | Ribbon | - | - | - | - | - | 100 | - | - | CIC | - | - | Latch Lock | - | - | - | - | - | - | 48.01mm | 30.0μin 0.76μm | - | 0.33mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() F51W-1A7H1-11005 Amphenol | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | - | - | - | 12000 | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW30R-1STBE1H1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | - | - | HFW30R | - | - | Amphenol FCI | - | Phosphor Bronze | - | - | - | 2000 | - | - | - | - | Amphenol | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 100V | -55°C ~ 105°C | Reel | HFW-R | - | - | - | - | Solder | - | - | - | 30 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 1A | 0.039" (1.00mm) | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Straight or Tapered | - | - | - | - | - | FFC & FPC Connectors | - | - | Flash | 0.075" (1.90mm) | 0.30mm | - | UL94 V-0 | - | - | - | - | ||
![]() HFW11R-1STBE1H1LF Amphenol | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | - | - | HFW11R | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 100V | -55°C ~ 105°C | - | HFW-R | - | - | - | - | Solder | - | - | - | 11 | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FFC, FPC | Contacts, Bottom | Straight or Tapered | - | - | - | - | - | - | - | - | Flash | 0.075 (1.90mm) | 0.30mm | - | UL94 V-0 | - | - | - | - | ||
![]() 59453-062110EDHLF Amphenol ICC (FCI) | 7317 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled, Halogen Free | - | Thermoplastic, Glass Filled, Halogen Free | - | White | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~85°C | Tape & Reel (TR) | SFVL | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 6 | 1 | Female | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 0.4A | 0.020 0.50mm | 6 | Right Angle | - | - | - | 400mA | UL | Gold | - | COMMERCIAL | 0.177 inch | 1 | - | RECTANGULAR | - | 0.035 inch | - | 94V-0 | Black | 0.157 inch | BELLOWED TYPE | 30mOhm | 100MOhm | - | - | - | 200VAC V | Flat | - | - | RECTANGULAR | ZIF N | ZIF N | 10 | - | - | FPC | - | Notched | Flip Lock, Backlock | Top | - | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.035 0.88mm | 0.20mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() Z2A1-40AFRS-BA0001 Amphenol | 333 |
| - | - | - | - | Surface Mount, Right Angle | Thermoplastic | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol LTW | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 110°C | - | ZCONNECT | - | - | - | - | Solder | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts, Bottom | - | - | - | - | - | Board Guide | - | - | - | - | 0.311 (7.90mm) | - | - | - | - | - | - | - | ||
![]() F3081B7F121020E200 Amphenol ICC (FCI) | 2687 |
| - | - | Gold Flash Plated Contacts | - | Surface Mount, Right Angle | Thermoplastic | - | Thermoplastic | - | Black | - | F3081 | - | - | Amphenol FCI | - | Copper Alloy | - | - | - | 2500 | - | - | - | - | Amphenol | - | - | - | + 105 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | Active | - | Details | - | - | - | - | - | 50V | -55°C ~ 105°C | Cut Tape | - | - | - | - | - | Solder | - | - | - | 20 | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | - | 20 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | Bottom Contact | Board Mount | Right Angle | Solder Retention | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.096" (2.45mm) | 0.33mm | - | UL94 V-0 | - | - | - | - | ||
![]() F3311A7H121012E200 Amphenol ICC (FCI) | 43695 | - | - | - | Gold Plated Contacts | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA9T), Nylon 9T | - | Black | - | F3311 | - | - | Amphenol Aorora | - | Phosphor Bronze | - | - | - | 40000 | - | - | - | - | Amphenol | - | - | - | + 85 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | Active | - | Details | - | - | - | - | - | 50V | -55°C ~ 85°C | Cut Tape | Aorora F331 | - | - | - | - | Solder | - | - | - | 12 | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | - | 12 | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | - | UL94 V-0 | - | - | - | - | ||
![]() F3081B7F121010E200 Amphenol ICC (FCI) | 2269 |
| - | - | Gold Flash Plated Contacts | - | Surface Mount, Right Angle | Thermoplastic | - | Thermoplastic | - | Black | - | F3081 | - | - | Amphenol FCI | - | Copper Alloy | - | - | - | 2500 | - | - | - | - | Amphenol | - | - | - | + 105 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | Active | - | Details | - | - | - | - | - | 50V | -55°C ~ 105°C | Cut Tape | - | - | - | - | - | Solder | - | - | - | 10 | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | - | 10 | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | Bottom Contact | Board Mount | Right Angle | Solder Retention | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.096" (2.45mm) | 0.33mm | - | UL94 V-0 | - | - | - | - | ||
![]() F3311A7H121010E200 Amphenol ICC (FCI) | 4035 | - | - | - | Gold Plated Contacts | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA9T), Nylon 9T | - | Black | - | F3311 | - | - | Amphenol Aorora | - | Phosphor Bronze | - | - | - | 60000 | - | - | - | - | Amphenol | - | - | - | + 85 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | Active | - | Details | - | - | - | - | - | 50V | -55°C ~ 85°C | Cut Tape | Aorora F331 | - | - | - | - | Solder | - | - | - | 10 | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | - | 10 | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | - | UL94 V-0 | - | - | - | - | ||
![]() F3311A7H121004E200 Amphenol ICC (FCI) | 50 | - | - | - | Gold Plated Contacts | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA9T), Nylon 9T | - | Black | - | F3311 | - | - | Amphenol Aorora | - | Phosphor Bronze | - | - | - | 60000 | - | - | - | - | Amphenol | - | - | - | + 85 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | Active | - | Details | - | - | - | - | - | 50V | -55°C ~ 85°C | Cut Tape | Aorora F331 | - | - | - | - | Solder | - | - | - | 4 | - | Female | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | - | 4 | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | - | UL94 V-0 | - | - | - | - | ||
![]() 10131287-40HSHLF Amphenol Information Communication & Commercial | 7692 |
| - | - | Gold Over Nickel | - | BOARD | Thermoplastic | LOCKING | - | ZIF | - | No | - | 0.555 inch | Right Angle | Amphenol FCI | NOT SPECIFIED | Phosphor Bronze | - | EAR99 | Compliant | 5000 | 8536.69.40.51 | AMPHENOL FCI ASIA PTE LTD | - | THERMOPLASTIC | Amphenol | 10131287-40HSHLF | - | - | + 85 C | - | - | - | - 55 C | - | Surface Mount | Surface Mount | ONE | 1 | - | - | Active | 0.3(mm) | - | No | 3.29 | - | 1.76 | Details | Yes | 0.3 | Solder | 0.018349 oz | - | 30 V | - | Tape and Reel | FPC | - | - | Active | - | - | EAR99 | FFC/FPC CONNECTOR | FPC Connector | 40 Position | - | - | 8536.69.40.51 | FFC & FPC Connectors | - | - | - | - | Bottom Contact | - | - | - | 0.3 mm | 40 | - | 0.3048 mm | - | compliant | 0.3 A | - | - | SMD/SMT | COMMERCIAL | - | 1 | 40 | RECTANGULAR | - | - | RCP | - | Black | - | SQ PIN-SKT | - | 100 MOhms | 0.012 inch | - | SURFACE MOUNT | - | - | - | - | RECTANGULAR | - | - | - | BLACK | FFC & FPC Connectors | - | - | - | - | Bottom Contact | Connectors | Right Angle | - | FFC & FPC Connectors | 14.1 | - | - | - | - | 1.1 | - | - | - | UL 94 V-0 | - | ||
![]() SFV12R-1STBE9LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | EAR99 | Compliant | - | - | - | 100 | - | - | - | 20 | 0.5/Contact | - | 105 | 50VAC|50VDC | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 4.2 | - | - | - | - | 0.5 | Solder | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | FFC/FPC Connector | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 | - | - | - | - | 1.8 | - | - | - | - | - | ||
![]() SFV18R-1STBE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | EAR99 | Compliant | - | - | - | 100 | - | - | - | 20 | 0.5/Contact | - | 105 | 50VDC|50VAC | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 4.9 | - | - | - | - | 0.5 | Solder | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | FPC Connector | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.5 | - | - | - | - | 1.8 | - | - | - | - | - | ||
![]() SFV31R-1STE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | EAR99 | Compliant | - | - | - | 100 | - | - | - | 20 | 0.5/Contact | - | 105 | 50VDC|50VAC | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 4.9 | - | - | - | - | 0.5 | Solder | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | FFC/FPC Connector | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | 1.8 | - | - | - | - | - | ||
![]() SFV6R-2STBE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | EAR99 | Compliant | - | - | - | 100 | - | - | - | 20 | 0.5/Contact | - | 105 | 50VAC|50VDC | - | - | -55 | Surface Mount | - | - | - | - | - | - | - | - | No | 4.9 | - | - | - | - | 0.5 | Solder | - | - | - | - | Tape and Reel | - | - | - | Obsolete | - | - | - | - | FPC Connector | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 | - | - | - | - | 1.8 | - | - | - | - | - | ||
![]() 10108361-2910EHLF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | No | - | - | Right Angle | - | GOLD | - | - | EAR99 | Compliant | - | 8536.69.40.40 | AMPHENOL ICC | 50 | - | Amphenol ICC | 10108361-2910EHLF | 10 | 0.2/Contact | - | 85 | 30VAC|30VDC | - | - | -55 | Surface Mount | RIGHT ANGLE | - | 2 | - | HALOGEN FREE AND LEAD FREE | Obsolete | - | - | No | 2.85 | - | 5.84 | - | - | 0.2 | Solder | - | - | - | - | Tape and Reel | - | e4 | - | Obsolete | - | - | - | FFC/FPC CONNECTOR | FPC Connector | - | 1 | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 29 | - | 0.2 mm | - | compliant | - | - | - | - | - | - | - | 29 | - | - | - | SKT | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | GOLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.4 | - | - | - | - | 0.9 | - | - | - | - | - | ||
![]() C007-10B-030-1001 Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | No | 8.9 | - | - | - | - | 1 | Solder | - | - | - | - | - | - | - | - | Active | - | - | - | - | FPC Connector | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.5 | - | - | - | - | 4 | - | - | - | - | - |