- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Brand | Contact Materials | Contact Position | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pitch Spacing | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Number of Positions | Gender | Subcategory | Current Rating (Amps) | Pitch | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Insulation Resistance | Accessory Type | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F3051A7H121028E100 Amphenol | 19 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 16000 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() C00710B0080102 Amphenol | In Stock | - | - | Gold | - | - | - | - | - | - | Amphenol Commercial Products | - | - | 24 | Amphenol | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Tube | - | - | 8 Position | - | FFC & FPC Connectors | - | 1 mm | - | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | Connectors | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F3081B7F121008E200 Amphenol ICC (FCI) | 2285 |
| - | Gold Flash Plated Contacts | Surface Mount, Right Angle | Thermoplastic | Thermoplastic | - | Black | F3081 | Amphenol FCI | Copper Alloy | - | 2500 | Amphenol | + 105 C | Amphenol ICC (FCI) | - 55 C | - | - | - | 0.5mm | Active | Details | 50V | -55°C ~ 105°C | Cut Tape | Aorora F300 | Solder | 8 | Female | FFC & FPC Connectors | 0.5A | 0.020" (0.50mm) | 500 mA | Gold | SMD/SMT | 8 | Black | - | - | 20 | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | Bottom Contact | Board Mount | Right Angle | Solder Retention | FFC & FPC Connectors | 3.00μin (0.076μm) | 0.096" (2.45mm) | 0.33mm | UL94 V-0 | - | ||
![]() HFW30R-2STZE1H1LF Amphenol ICC (FCI) | In Stock | - | - | Tin | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | Non ZIF | - | HFW30R | Amphenol FCI | Phosphor Bronze | - | 4000 | Amphenol | - | Amphenol ICC (FCI) | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | 100V | -55°C ~ 105°C | Reel | HFW-R | Solder | 30 | - | FFC & FPC Connectors | 1A | 0.039" (1.00mm) | 1 A | Tin | SMD/SMT | - | Black | - | - | 30 | FFC & FPC Connectors | FFC, FPC | Contacts, Top | Straight or Tapered | - | Bottom Contact | Headers | Right Angle | - | FFC & FPC Connectors | - | 0.075" (1.90mm) | 0.30mm | UL94 V-0 | UL 94 V-0 | ||
![]() C00710B0051062 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | Amphenol Commercial Products | - | - | 2400 | Amphenol | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Tray | - | - | 5 Position | - | FFC & FPC Connectors | - | 1 mm | - | - | SMD/SMT | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | Connectors | Right Angle | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F536-1A7H1-11018 Amphenol ICC (FCI) | 6340 |
| - | Gold | Surface Mount | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled, Halogen Free | - | Gray | F51W-1A7H1 | Amphenol Aorora | Phosphor Bronze | - | 7200 | Amphenol | + 105 C | Amphenol ICC (FCI) | - 40 C | - | - | - | - | Active | Details | 50V | -40°C ~ 105°C | Reel | Aorora F51W | Solder | 18 | - | FFC & FPC Connectors | 0.5A | 0.039" (1.00mm) | 500 mA | Gold | SMD/SMT | - | Natural | - | - | 30 | FFC & FPC Connectors | FFC, FPC | Contacts, Vertical - 1 Sided | Notched | Slide Lock | - | - | - | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | 1.97μin (0.050μm) | 0.167" (4.25mm) | 0.33mm | UL94 V-0 | - | ||
![]() F52L1A7A111004B100 Amphenol | 24 |
| - | Tin Plated Contacts | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | Amphenol Aorora | Phosphor Bronze | - | 10000 | Amphenol | - | - | - | Yes | SMD/SMT | - | 1mm | - | Details | 50 VAC/DC | - | Reel | F52L | - | 4 Position | Receptacle | FFC & FPC Connectors | - | 1 mm | 500 mA | - | SMD/SMT | - | Natural | 500 MOhms | - | - | FFC & FPC Connectors | - | - | - | - | - | Connectors | Vertical | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F32R-1A7A1-11024 Amphenol | 32 |
| - | - | - | - | - | - | - | - | Amphenol FCI | - | - | 1800 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F526-1A7H1-21016 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | Amphenol FCI | - | - | 2000 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() Z2B1-36AFRS-BA0001 Amphenol | 623 |
| - | - | Surface Mount, Right Angle | Thermoplastic | - | - | - | - | - | Copper Alloy | - | - | - | + 110 C | Amphenol LTW | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Non-Compliant | - | -40°C ~ 110°C | - | ZCONNECT | Solder | 36 | Female | FFC & FPC Connectors | - | 0.071 (1.80mm) | 1 A | Gold | SMD/SMT | - | Black | - | - | - | FFC & FPC Connectors | FPC | Contacts, Bottom | - | - | - | Connectors | - | Board Guide | - | - | 0.311 (7.90mm) | - | - | - | ||
![]() F519-1A7H1-11016 Amphenol | 38 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 9000 | Amphenol | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F518-1A7H1-11019 Amphenol | 42 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 9000 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F32Q-1A7H1-11038 Amphenol | 38 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 10800 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F32Q-1A7H1-11037 Amphenol | 38 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 10800 | Amphenol | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F3051A7H111042E200 Amphenol | 24 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 12000 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F3041A7H111051E200 Amphenol | 24 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 9000 | Amphenol | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F3051A7H111028E200 Amphenol | 24 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 16000 | Amphenol | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F32P-1A7H1-11027 Amphenol | 24 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 7200 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F3041A7H111048E200 Amphenol | 24 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 10800 | Amphenol | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | ||
![]() F519-1A7A1-11023 Amphenol | 38 |
| - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | 7500 | Amphenol | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - |