- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | ActuatorColor | Automotive | Base Product Number | Body Length | Body Orientation | Brand | Cable cross section | Contact Finish Mating | Contact Materials | Contact Position | ECCN (US) | EU RoHS | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Resistance (MOhm) | Insulator Material | Manufacturer | Manufacturer Part Number | Mating Cycle (Cycles) | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Nominal voltage | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Pitch Spacing | Plug features | PPAP | Product Depth (mm) | Product Status | Reading category | Risk Rank | RoHS | Rohs Code | Terminal Pitch (mm) | Termination Method | Type A | Type B | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | ELV | Max Voltage Rating (AC) | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Category | Product Length (mm) | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F3311A7H121016E200 Amphenol ICC (FCI) | 3646 |
| - | - | Gold Plated Contacts | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA9T), Nylon 9T | - | - | Black | - | F3311 | - | - | Amphenol Aorora | - | - | Phosphor Bronze | - | - | - | - | 40000 | - | - | - | Amphenol | - | - | - | - | + 85 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | Active | - | - | Details | - | - | - | - | - | 50V | -55°C ~ 85°C | Cut Tape | Aorora F331 | - | - | Solder | - | - | - | 16 | - | - | - | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | 16 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | - | UL94 V-0 | ||
![]() F323-1B7F1-21036-E200 Amphenol | 39 |
| - | - | Gold | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | Phosphor Bronze | - | - | - | - | 15000 | - | - | - | Amphenol | - | - | - | - | + 105 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | Reel | F323 | - | - | - | - | - | - | 36 Position | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | 500 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() HFW10R-2STBE1H1LF Amphenol | In Stock | - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | - | - | - | HFW10R | - | - | - | 1mm² | - | Phosphor Bronze | - | - | - | Blue,Green,Brown | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | 300V | - | - | - | Tape & Reel (TR) | - | - | Scoop-proof,Straight,Rigid | - | - | Active | CAT II 300 V | - | - | - | - | - | 4 mm plug | IEC C16 plug | 100V | -55°C ~ 105°C | - | HFW-R | - | - | Solder | - | - | CIH29923 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FFC, FPC | Contacts, Top | Straight or Tapered | - | - | - | - | - | - | - | - | Flash | 0.075 (1.90mm) | 0.30mm | - | UL94 V-0 | ||
![]() F3041A7H111035E200 Amphenol | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | - | - | - | - | - | 10800 | - | - | - | Amphenol | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() F3311A7H121020E200 Amphenol ICC (FCI) | 3553 | - | - | - | Gold Plated Contacts | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA9T), Nylon 9T | - | - | Black | - | F3311 | - | - | Amphenol Aorora | - | - | Phosphor Bronze | - | - | - | - | 40000 | - | - | - | Amphenol | - | - | - | - | + 85 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | Active | - | - | Details | - | - | - | - | - | 50V | -55°C ~ 85°C | Cut Tape | - | - | - | Solder | - | - | - | 20 | - | - | - | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | 20 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | - | UL94 V-0 | ||
![]() F3081B7F121014E200 Amphenol ICC (FCI) | 1833 |
| - | - | Gold Flash Plated Contacts | Surface Mount, Right Angle | Thermoplastic | - | Thermoplastic | - | - | Black | - | F3081 | - | - | Amphenol FCI | - | - | Copper Alloy | - | - | - | - | 2500 | - | - | - | Amphenol | - | - | - | - | + 105 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | Active | - | - | Details | - | - | - | - | - | 50V | -55°C ~ 105°C | Cut Tape | Aorora F300 | - | - | Solder | - | - | - | 14 | - | - | - | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | 14 | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Bottom | Notched | Slide Lock | Bottom Contact | Board Mount | Right Angle | Solder Retention | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.096" (2.45mm) | 0.33mm | - | UL94 V-0 | ||
![]() ZB-20BFRS-BA0001 Amphenol | 644 | - | - | - | - | Surface Mount, Right Angle | Thermoplastic | - | - | - | - | - | - | - | - | - | Amphenol LTW | - | - | Copper Alloy | - | - | - | - | 600 | - | - | - | Amphenol | - | - | - | - | - | - | - | Amphenol LTW | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | - | Active | - | - | Details | - | - | - | - | - | 120V | -40°C ~ 110°C | - | ZCONNECT | - | - | Solder | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.071 (1.80mm) | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contacts, Bottom | - | - | - | - | - | Board Guide, Solder Retention | Amphenol | - | - | - | 0.311 (7.90mm) | - | - | - | ||
![]() F52L1A7A111005B100 Amphenol | 39 |
| - | - | Tin Plated Contacts | - | Liquid Crystal Polymer (LCP) | - | - | - | Non ZIF | - | - | - | - | - | Amphenol Aorora | - | - | Phosphor Bronze | - | - | - | - | 10000 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | Yes | - | SMD/SMT | - | - | - | - | - | - | 1mm | - | - | - | - | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | Reel | F52L | - | - | - | - | - | - | 5 Position | - | - | - | Receptacle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | 500 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | Natural | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | Connectors | Vertical | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() F52L1A7A111030B100 Amphenol | 17900 | - | - | - | Tin Plated Contacts | - | Liquid Crystal Polymer (LCP) | - | - | - | Non ZIF | - | - | - | - | - | Amphenol Aorora | - | - | Phosphor Bronze | - | - | - | - | 5000 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | Yes | - | SMD/SMT | - | - | - | - | - | - | 1mm | - | - | - | - | - | - | Details | - | - | - | - | - | 50 VAC/DC | - | Reel | F52L | - | - | - | - | - | - | 30 Position | - | - | - | Receptacle | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | 500 mA | - | - | SMD/SMT | - | - | - | - | - | - | - | Natural | - | - | - | - | 500 MOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | Connectors | Vertical | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() HFW6R-2STAHE1H1LF Amphenol | In Stock | - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | - | - | - | HFW6R | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 100V | -55°C ~ 105°C | - | HFW-R | - | - | Solder | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FFC, FPC | Contacts, Top | Straight or Tapered | - | - | - | - | - | - | - | - | - | 0.075 (1.90mm) | 0.30mm | - | UL94 V-0 | ||
![]() HFW25S-2STE1 Amphenol | In Stock | - | - | - | - | BOARD | - | LOCKING | - | MOUNTING FLANGE | - | - | - | - | 1.102 inch | - | - | - | TIN | PHOSPHOR BRONZE | - | - | - | - | - | FCI | - | GLASS FILLED POLYAMIDE | Amphenol FCi | HFW25S-2STE1 | - | - | - | - | - | - | - | - | - | - | - | STRAIGHT | - | 1 | 85 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | 5.92 | - | No | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | - | - | - | - | STAGGERED CONFIGURATION | 8536.69.40.51 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 25 | - | 1 mm | - | compliant | - | UL | - | - | COMMERCIAL | 2 | - | STAGGERED | 0.142 inch | FEMALE | 94V-0 | - | 0.209 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.039 inch | - | - | SURFACE MOUNT | 1000VAC V | 3.6068 mm | 30 Cycles | - | TIN | RECTANGULAR | LIF N | LIF N | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW30R-2STAE1H1LF Amphenol | In Stock | - | - | - | - | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | - | - | - | HFW30R | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | Honeywell-Microswitch | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 100V | -55°C ~ 105°C | - | HFW-R | - | - | Solder | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | FPC | Contacts, Top | Tapered | - | - | - | - | Solder Retention | - | - | - | - | 0.075 (1.90mm) | 0.30mm | - | UL94 V-0 | ||
![]() F31B-1A7H1-11040 Amphenol | 23 |
| - | Production (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol FCI | - | - | - | - | - | - | - | 2000 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | 4 | - | - | 1 | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | 9.53 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | 34.3 mm | - | - | - | - | - | ||
![]() F3311A7H121008E200 Amphenol ICC (FCI) | 3646 | - | - | - | Gold Plated Contacts | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP) | - | Polyamide (PA9T), Nylon 9T | - | - | Black | - | F3311 | - | - | Amphenol Aorora | - | - | Phosphor Bronze | - | - | - | - | 60000 | - | - | - | Amphenol | - | - | - | - | + 85 C | - | - | Amphenol ICC (FCI) | - 55 C | - | - | - | - | - | - | - | - | - | - | 0.5mm | - | - | - | Active | - | - | Details | - | - | - | - | - | 50V | -55°C ~ 85°C | Cut Tape | - | - | - | Solder | - | - | - | 8 | - | - | - | Female | - | - | FFC & FPC Connectors | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | - | 500 mA | - | Gold | SMD/SMT | - | - | 8 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC & FPC Connectors | FFC, FPC | Contacts, Top and Bottom | Straight | Flip Lock, Backlock | Dual Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | FFC & FPC Connectors | - | - | 3.00μin (0.076μm) | 0.040" (1.02mm) | 0.30mm | - | UL94 V-0 | ||
![]() F32P-1A7A1-11006 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol FCI | - | - | - | - | - | - | - | 1200 | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | ||
![]() SFV10R-3STE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | EAR99 | Compliant | - | - | - | 100 | - | - | - | - | - | 0.5/Contact | - | 85 | 50VDC|50VAC | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | No | 4.9 | - | - | - | - | - | 0.5 | Solder | - | - | - | - | Tape and Reel | - | - | Obsolete | - | - | - | FFC/FPC Connector | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 | - | - | - | - | 1.8 | - | ||
![]() SLEM13S-2LF Amphenol Information Communication & Commercial | In Stock | - | - | - | Tin | - | Polybutylene | - | - | - | - | - | No | - | - | Straight | - | - | - | Bronze | - | EAR99 | Compliant | - | - | - | 1000 | - | - | - | 20 | - | 1/Contact | - | 85 | 200VAC|200VDC | - | - | -55 | - | Through Hole | - | - | - | - | - | - | - | - | - | No | 5 | - | - | - | Compliant | - | 1.25 | Solder | - | - | 200 V | - | Tray | - | - | Obsolete | Through Hole | - | - | FFC/FPC Connector | 13 | 85 °C | -55 °C | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.25 mm | - | Straight | - | 5 mm | - | 1 A | - | - | - | - | - | 13 | - | - | SKT | - | Black | - | - | - | 30 mΩ | - | - | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top | - | - | - | - | 22.5 | 22.5 mm | - | - | - | 8.5 | - | ||
![]() SFV24R-2STBE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | 0.5/Contact | - | 105 | 50VAC|50VDC | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | No | 4.9 | - | - | - | - | - | 0.5 | Solder | - | - | - | - | Tape and Reel | - | - | Obsolete | - | - | - | FPC Connector | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5 | - | - | - | - | 1.8 | - | ||
![]() SFV20R-1STBE1LF Amphenol Information Communication & Commercial | In Stock | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | EAR99 | Compliant | - | - | - | 100 | - | - | - | 20 | 30 | 0.5/Contact | - | 105 | 50VAC|50VDC | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | No | 4.9 | - | - | - | - | - | 0.5 | Solder | - | - | - | - | Tape and Reel | - | - | Obsolete | - | - | - | FPC Connector | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.5 | - | - | - | - | 1.8 | - | ||
![]() 59453-041110EDLF Amphenol Information Communication & Commercial | 2897 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Right Angle | - | - | - | - | - | EAR99 | Compliant | - | - | - | 100 | - | - | - | - | 30 | 0.4/Contact | - | 85 | 50VDC|50VAC | - | - | -55 | - | Surface Mount | - | - | - | - | - | - | - | - | - | No | 4 | - | - | - | - | - | 0.5 | Solder | - | - | - | - | Tape and Reel | - | - | Obsolete | - | - | - | FPC Connector | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 | - | - | - | - | 0.9 | - |