- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Actuator Material | ActuatorColor | Angled | Base Product Number | Brand | Cable cross section | Compatible with | Conduit features | Contact Materials | Content | External thread | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Manufacturer | Manufacturer part # | Material (details) | Max. temperature | Mfr | Min. temperature | Nominal voltage | Package | Plug features | Product Status | Reading category | RoHS-compliant | Type A | Type B | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Features | Product Category | Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F5191A7A111026E200 Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aorora | - | - | - | - | - | - | - | 7500 | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | FFC & FPC Connectors | - | - | - | - | - | - | - | - | - | - | ||
![]() HFW19R-2STBE1H1LF Amphenol | In Stock | - | - | - | - | - | Surface Mount, Right Angle | Polyamide | Liquid Crystal Polymer (LCP), Halogen Free | - | - | Straight | HFW19R | - | - | HelaGuard sleeving | halogen-free,heat-resistant,oil-resistant,UV-resistant | Phosphor Bronze | 1pc(s) | PG29 | Black | - | in accordance with UL94 V2 | - | 166-21016 | Polyamide 6.6 | +135°C | Amphenol ICC (FCI) | -50°C | - | Tape & Reel (TR) | - | Active | - | Yes | - | - | - | 100V | -55°C ~ 105°C | - | - | HFW-R | - | - | - | - | Solder | - | - | Threaded hose connection | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | Gold | - | - | - | - | - | Black | - | - | - | - | - | 30 | - | FFC, FPC | Contacts, Top | Straight or Tapered | - | - | - | - | - | Flash | 0.075 (1.90mm) | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() HFW10R-2STBE1H1LF Amphenol | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | HFW10R | - | 1mm² | - | - | Phosphor Bronze | - | - | Blue,Green,Brown | - | - | - | - | - | - | Amphenol ICC (FCI) | - | 300V | Tape & Reel (TR) | Scoop-proof,Straight,Rigid | Active | CAT II 300 V | - | 4 mm plug | IEC C16 plug | - | 100V | -55°C ~ 105°C | - | - | HFW-R | - | - | - | - | Solder | - | - | CIH29923 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | Gold | - | - | - | - | - | Black | - | - | - | - | - | 30 | - | FFC, FPC | Contacts, Top | Straight or Tapered | - | - | - | - | - | Flash | 0.075 (1.90mm) | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() HFW8R-1STBE1H1LF Amphenol | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | HFW8R | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 100V | -55°C ~ 105°C | - | - | HFW-R | - | - | - | - | Solder | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | Gold | - | - | - | - | - | Black | - | - | - | - | - | 30 | - | FFC, FPC | Contacts, Bottom | Straight or Tapered | - | - | - | - | - | Flash | 0.075 (1.90mm) | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() HFW6R-1STE9H1H1LF Amphenol | In Stock | - | - | - | - | - | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Halogen Free | - | - | - | HFW6R | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | 100V | -55°C ~ 105°C | - | - | HFW-R | - | - | - | - | Solder | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 (1.00mm) | - | - | - | - | Tin | - | - | - | - | - | Black | - | - | - | - | - | 30 | - | FFC, FPC | Contacts, Bottom | Straight or Tapered | - | - | - | - | - | - | 0.075 (1.90mm) | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() F31N-1A7H1-E8C40 Amphenol ICC (FCI) | 11422 |
| - | - | - | - | Surface Mount, Right Angle | - | Thermoplastic | Thermoplastic | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C ~ 85°C | Tape & Reel (TR) | - | F31N | - | - | Active | - | Solder | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020" (0.50mm) | - | - | - | - | Gold | - | - | - | - | - | Natural | - | - | - | - | - | 20 | - | FFC, FPC | Contacts, Vertical - 2 Sided | Tapered | Flip Lock | - | Board Guide, Zero Insertion Force (ZIF) | - | - | 3.15µin (0.08µm) | 0.039" (1.00mm) | 0.30mm | UL94 V-0 | - | - | - | - | - | ||
![]() SFW20R-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 20 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Tin | 100V | 20 | - | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | 100V | 20 | - | FFC, FPC | - | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 25.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV15R-1STBE1HLF Amphenol ICC (FCI) | 25 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 15 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | Right Angle | - | 500mA | Gold | - | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | Straight | - | 20 | - | FFC, FPC | - | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV26R-1STAE1HLF Amphenol ICC (FCI) | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | - | 26 | - | - | 1 | - | - | 8536.69.40.51 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | Right Angle | - | 500mA | Gold | - | - | - | FEMALE | 94V-0 | Black | 30mOhm | 100MOhm | 50V | Straight | - | 20 | - | FFC, FPC | - | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV34R-1STE1HLF Amphenol ICC (FCI) | 12 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 34 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | Tin | - | 34 | - | - | - | Black | 30mOhm | 100MOhm | 50V | Straight | - | 20 | - | FFC, FPC | - | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 22.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV35R-1STBE1HLF Amphenol ICC (FCI) | 24 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFV-R | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 35 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 35 | Right Angle | 4.2mm | 500mA | Gold | - | - | - | FEMALE | 94V-0 | Black | 30mOhm | 100MOhm | 50V | Straight | - | 20 | - | FFC, FPC | - | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 23mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-104LF Amphenol ICC (FCI) | 1344 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | - | 4 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 4 | Straight | 15.49mm | 2A | Tin | - | - | - | - | - | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | - | CIC | - | - | - | - | - | - | 14.99mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV30R-2STE9HLF Amphenol ICC (FCI) | 1500 | - | - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | - | 30 | - | - | 1 | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | 4.2mm | 500mA | Tin | - | - | - | - | 94V-0 | Black | 30mOhm | 100MOhm | 50V | Straight | - | 20 | - | FFC, FPC | - | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 20.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-035LF Amphenol ICC (FCI) | 1360 |
| - | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -65°C~105°C | Tray | 2012 | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | - | 3 | - | - | 1 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 3 | Straight | 2.54mm | 2A | Gold or Gold, GXT™ | - | - | - | MALE | 94V-0 | Blue | 10mOhm | 5GOhm | - | Flat | - | 100 | - | FFC | - | - | - | - | - | - | 12.45mm | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW12R-1STE5LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 12 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | Tin | 100V | 12 | - | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | - | - | - | FFC, FPC | - | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 17.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-156LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | - | 23 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 56 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | - | CIC | - | - | Latch Lock | - | - | - | 63.25mm | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-063LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | - | 30 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 63 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | - | FFC, FPC | - | - | Latch Lock | - | - | - | 81.03mm | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-160LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | - | - | Copper Nickel Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | - | 27 | - | - | 1 | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 60 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | - | CIC | - | - | Latch Lock | - | - | - | 73.41mm | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW12R-5C7LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | 2005 | SLW-R | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | - | 12 | - | - | 1 | - | STAGGERED CONFIGURATION | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 12 | Right Angle | 6.8mm | 1A | Tin | 100V | - | - | FEMALE | 94V-0 | Black | 30mOhm | 500MOhm | 100V | - | 100V | 20 | - | CIC | - | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 18.2mm | - | 0.157 4.00mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV16R-1STE1HLF Amphenol ICC (FCI) | 35648 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 16 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | Tin | - | 16 | - | - | - | Black | 30mOhm | 100MOhm | 50V | Straight | - | 20 | - | FFC, FPC | - | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 13.5mm | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |