- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW11R-2STAE1LF Amphenol ICC (FCI) | 43 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 11 | 105°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Gold | 100V | - | - | - | 11 | - | - | - | - | Brown | - | - | - | 500MOhm | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 16.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 62674-121121ALF Amphenol ICC (FCI) | 50000 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-S | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | 85°C | -55°C | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | 2.95mm | 500mA | - | Gold | - | - | - | - | 12 | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | - | Straight | 50V | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 10.5mm | 2.95mm | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-004LF Amphenol ICC (FCI) | 1517 | - | - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 4 | 105°C | -65°C | Blue | 1 | Receptacle | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | - | Tin | - | - | - | 2.54mm | 4 | - | - | - | - | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | 100 | FFC, FPC | - | - | - | - | 14.99mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62674-211121ALF Amphenol ICC (FCI) | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-S | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 21 | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 21 | Straight | 2.95mm | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 100MOhm | 50V | - | - | 50V | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 15mm | 2.95mm | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62684-342100ALF Amphenol ICC (FCI) | 2000 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA9T), Nylon 9T, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~85°C | Tape & Reel (TR) | - | OPU | - | - | Active | 1 (Unlimited) | Solder | - | - | 34 | 85°C | -55°C | - | 1 | Female | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 5mm | 500mA | - | Gold | - | - | - | - | 34 | - | - | - | - | Beige | - | - | 30mOhm | 100MOhm | 50V | - | - | 50V | - | - | 20 | FPC | Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 22.5mm | 5mm | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-028LF Amphenol ICC (FCI) | 491 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 28 | - | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 28 | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | 100 | FFC, FPC | - | - | - | - | 75.95mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW10R-1STE9LF Amphenol ICC (FCI) | 414 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | - | 1 | Receptacle | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.039 1.00mm | 10 | Right Angle | 7.3mm | 1A | UL | Tin | 100V | COMMERCIAL | 1 | - | - | RECTANGULAR | - | - | - | Brown | 1A | BELLOWED TYPE | 30mOhm | 500MOhm | 100V | 500VAC V | Straight | - | RECTANGULAR | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 15.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV14R-1STE1HLF Amphenol ICC (FCI) | 5499 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2010 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | - | 14 | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 12.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV4R-4STBE1HLF Amphenol ICC (FCI) | 9614 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | - | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 4 | Right Angle | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | - | 100MOhm | - | - | Flat | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW24S-2STE1LF Amphenol ICC (FCI) | 44 |
| Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | 2010 | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 24 | 85°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | - | 24 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | 30 | FFC, FPC | Straight, Tapered | - | Bottom | - | 27mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW9R-3STAE1LF Amphenol ICC (FCI) | 22 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 9 | 105°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Gold | 100V | - | - | - | 9 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 14.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-115LF Amphenol ICC (FCI) | 336 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 15 | - | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 15 | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | 100 | CIC | - | - | - | - | 42.93mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW20R-3STE1LF Amphenol ICC (FCI) | 43 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 20 | Right Angle | 6.5mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | 100V | - | - | - | FFC, FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 25.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6R-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | - | Tin | 100V | - | - | - | 6 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 11.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-166LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 33 | - | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 66 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | 100 | CIC | - | Latch Lock | - | - | 88.65mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW22S-2STE1LF Amphenol ICC (FCI) | 6 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2007 | SFW | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | - | - | - | 1 | - | TOP ENTRY, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 22 | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | 100V | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 27.8mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW24R-5STE1LF Amphenol ICC (FCI) | 43 |
| Datasheet | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 24 | 105°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | - | Tin | 100V | - | - | - | 24 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 29.8mm | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV10R-4STE1HLF Amphenol ICC (FCI) | 1889 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | Right Angle | - | 500mA | - | Tin | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 100MOhm | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW22R-1STE1LF Amphenol ICC (FCI) | 2000 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 22 | Right Angle | 6mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 27.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10051922-1210EHLF Amphenol ICC (FCI) | 3735 |
| - | 15 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | VLL | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 12 | - | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 12 | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Natural | - | - | - | 100MOhm | - | - | - | - | - | - | - | FPC | Tapered | Flip Lock, Backlock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | 2.00μin 0.051μm | 0.051 1.30mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |