- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Contact Design | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10061122-331210ELF Amphenol ICC / FCI | In Stock | - | Datasheet | - | Gold | Surface Mount | - | Thermoplastic | - | - | - | - | 30 V | - | Tape & Reel | - | - | - | - | - | - | Solder | - | - | 33 | 85 °C | -55 °C | 1 | Female | - | - | - | - | - | - | - | - | - | 600 µm | - | Right Angle | 3.25 mm | 200 mA | - | - | - | - | - | - | 33 | - | - | - | - | Natural | - | - | 100 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | Bottom | - | - | 11.7 mm | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SFV32R-4STBE1HLF Amphenol ICC (FCI) | 24 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 32 | - | - | 1 | - | - | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 32 | Right Angle | - | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 100MOhm | - | - | - | - | - | - | - | 20 | - | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV10R-2STBE1HLF Amphenol ICC (FCI) | 6634 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 500mA | - | Gold | - | - | - | - | 10 | - | - | - | - | Black | - | - | - | 100MOhm | - | - | Straight | - | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW7R-1STE9LF Amphenol ICC (FCI) | 96 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 7 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | - | Tin | 100V | - | - | - | 7 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 12.8mm | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW24R-3STE1LF Amphenol ICC (FCI) | 16 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 24 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 24 | Right Angle | 6.5mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | - | FFC, FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 29.8mm | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10051922-1410ELF Amphenol ICC (FCI) | In Stock |
| - | 15 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Copper Alloy | 50V | - | -55°C~85°C | Tape & Reel (TR) | 2010 | VLL | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 3.4mm | 500mA | - | Gold | - | - | - | - | 14 | - | - | - | - | Natural | - | - | 30mOhm | 100MOhm | 50V | - | - | 50V | - | - | - | - | - | FPC | Tapered | Flip Lock, Backlock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 9.5mm | 3.4mm | 2.00μin 0.051μm | - | 0.051 1.30mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW15R-1C7LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | - | -55°C~85°C | Tray | - | SLW-R | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 15 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 15 | Right Angle | 6.8mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 21.2mm | 5.5mm | - | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-115 Amphenol ICC (FCI) | In Stock | - | Datasheet | 13 Weeks | Lead, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | - | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 15 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | 15 | - | - | - | - | Blue | - | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | 100 | - | CIC | - | - | - | - | - | 42.93mm | - | 100.0μin 2.54μm | - | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() HFW32S-2STE1LF Amphenol ICC (FCI) | In Stock |
| Datasheet | - | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | - | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 32 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | - | 32 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | - | 30 | - | FFC, FPC | Straight, Tapered | - | Bottom | - | - | 31mm | 3.6mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW14R-1STE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin | 100V | - | - | - | 14 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | Straight | - | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 19.8mm | - | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-039 Amphenol ICC (FCI) | 419 |
| - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | no | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 10 | Straight | 15.49mm | 2A | UL, CSA | Gold or Gold, GXT™ | - | COMMERCIAL | - | - | - | - | - | - | 94V-0 | Blue | 2A | SQ PIN-SKT | 15mOhm | 5GOhm | 500V | 500VAC V | Flat | - | RECTANGULAR | 3.0024 N | .3058 N | 100 | PREASSEM CONN | FFC, FPC | - | - | - | - | - | 30.23mm | - | 30.0μin 0.76μm | 30μin | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() SFV14R-2STE9HLF Amphenol ICC (FCI) | 1116 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | - | 14 | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 12.5mm | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-002LF Amphenol ICC (FCI) | 1680 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | - | -65°C~105°C | Tray | 2007 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 2 | 105°C | -65°C | 1 | Male | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 2.54mm | 2A | - | Tin | - | - | - | - | 2 | - | - | - | - | Blue | - | - | 10mOhm | 5GOhm | - | - | Flat | - | - | - | - | 100 | - | FFC | - | - | - | - | 15.62mm | 9.91mm | 2.54mm | 100.0μin 2.54μm | - | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW22R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | - | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 22 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Tin | 100V | - | - | - | 22 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | Straight | 100V | - | - | - | 30 | - | FFC, FPC | Straight or Tapered | - | Top | - | - | 24.6mm | 5.5mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW24R-1STAE1LF Amphenol ICC (FCI) | 12 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 24 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | 24 | Right Angle | 5.5mm | 1A | UL | Gold | 100V | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | Brown | 1A | BELLOWED TYPE | 30mOhm | 500MOhm | - | 500VAC V | - | - | RECTANGULAR | ZIF N | - | 20 | - | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 29.8mm | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV28R-1STE9HLF Amphenol ICC (FCI) | 550 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 28 | - | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | Right Angle | 4.2mm | 500mA | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Black | - | - | 30mOhm | 100MOhm | 50V | - | Straight | - | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 19.5mm | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW7S-2STE1LF Amphenol ICC (FCI) | 44 |
| Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | - | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 7 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Straight | 7.1mm | 1A | - | Tin | - | - | - | - | - | - | - | - | - | Brown | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 12.8mm | - | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW12R-1STAE1LF Amphenol ICC (FCI) | 16 |
| Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | 100V | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 12 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | 12 | Right Angle | 5.5mm | 1A | UL | Gold | - | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | Brown | 1A | BELLOWED TYPE | 30mOhm | 500000000Ohm | - | 500VAC V | - | - | RECTANGULAR | ZIF N | - | 20 | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 17.8mm | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV6R-2STBE1HLF Amphenol ICC (FCI) | 1954 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 7 | - | - | 500mA | UL | Gold | - | COMMERCIAL | 0.335 inch | 1 | - | RECTANGULAR | 0.071 inch | FEMALE | 94V-0 | Black | - | BELLOWED TYPE | 30mOhm | 100MOhm | - | - | Straight | - | RECTANGULAR | ZIF N | - | 20 | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | FLASH inch | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW15S-2STMAE1LF Amphenol ICC (FCI) | 16 |
| - | 11 Weeks | Gold, Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 15 | Straight | 3.6mm | 1A | - | Gold | 100V | - | - | - | - | - | - | MALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | 20 | - | FPC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 36.4mm | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |