- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV6R-3STE1HLF Amphenol ICC (FCI) | 6625 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 6 | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 100MOhm | 50V | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW12R-1C7LF Amphenol ICC (FCI) | 2607 | - | - | 11 Weeks | - | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | - | STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 12 | Right Angle | 6.8mm | 1A | UL | Tin | 100V | COMMERCIAL | 2 | - | STAGGERED | - | FEMALE | 94V-0 | Black | 1A | SINGLE PRONG | 30mOhm | 500MOhm | 100V | Straight | 2.0066 mm | 100V | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 18.2mm | 5.5mm | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67516-207LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 7 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 7 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | 15mOhm | 5kOhm | - | Ribbon | - | - | - | - | - | 100 | FFC | - | - | - | - | 22.61mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV18R-1STBE1HLF Amphenol ICC (FCI) | 16 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 18 | Right Angle | - | 500mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 100MOhm | - | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV35R-2STE9HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 35 | - | - | 1 | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 35 | - | - | 500mA | - | Tin | - | - | - | - | - | - | - | 94V-0 | Black | - | - | - | 100MOhm | - | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW25R-1STE1LF Amphenol ICC (FCI) | 24 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 25 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 25 | Right Angle | 6.5mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 30.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW20S-2STAE1LF Amphenol ICC (FCI) | 2030 |
| Datasheet | 15 Weeks | Gold, Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 20 | Straight | 3.6mm | 1A | - | Gold | 100V | - | - | - | - | - | MALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 48.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-112LF Amphenol ICC (FCI) | 57024 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 12 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 12 | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | - | - | 100 | CIC | - | - | - | - | 35.31mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW8S-6STME1LF Amphenol ICC (FCI) | 1608 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | - | TOP ENTRY, STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 8 | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | 100V | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 14.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-202 Amphenol ICC (FCI) | In Stock | - | Datasheet | 13 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 2 | - | - | 1 | Female | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | Blue | - | - | 15mOhm | 5kOhm | - | Flat | - | - | - | - | - | 100 | FFC | - | - | - | - | 9.91mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10022753-039LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 6 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 39 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | Flat | - | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | 20.07mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-145LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 12 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 45 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | 35.31mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-067LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 34 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 67 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | Flat | - | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | 91.19mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-166LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 34 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 34 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | - | - | 100 | CIC | - | - | - | - | 91.19mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62674-331121ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2007 | SFV-S | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 33 | - | - | 1 | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 33 | Straight | 2.95mm | 500mA | - | Gold | - | - | - | - | - | - | - | 94V-0 | Black | - | - | 30mOhm | 100MOhm | 50V | - | - | 50V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 21mm | 2.95mm | - | 0.161 4.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW4R-2STE9LF Amphenol ICC (FCI) | 91 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | - | Tin | 100V | - | - | 4 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | Straight | - | 100V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 9.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6R-2STAE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | - | - | - | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-055LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | yes | Active | 1 (Unlimited) | IDC | - | - | 23 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 23 | Straight | 2.54mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | MALE | 94V-0 | Blue | - | - | 10mOhm | 5GOhm | - | Flat | - | - | - | - | - | 100 | FFC | - | - | - | - | 63.25mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW6R-3STE1LF Amphenol ICC (FCI) | 3807 | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6mm | 1A | - | Tin | 100V | - | - | 6 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | 100V | - | - | - | 20 | FFC, FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 11.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW22R-3STE1LF Amphenol ICC (FCI) | 12 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 22 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 22 | Right Angle | 6mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 30mOhm | 500MOhm | 100V | - | - | 100V | - | - | - | 20 | FFC, FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 27.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |