- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10022753-147LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 14 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | 2A per Contact | 0.100 2.54mm | - | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | 14 | - | - | - | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | Latch Lock | - | - | - | 40.39mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-148LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 15 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 48 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | Latch Lock | - | - | - | 42.93mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-061LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 28 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 61 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | Latch Lock | - | - | - | 75.95mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-142LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 13 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 13 | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | - | - | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | - | - | - | - | 37.85mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-152LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 23 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 23 | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | - | - | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | - | - | - | - | 63.25mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW8R-3STE1LF Amphenol ICC (FCI) | 100 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2005 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | 1 | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 8 | Right Angle | 6mm | 1A | Tin | 100V | - | - | - | 94V-0 | Black | 30mOhm | 500MOhm | 100V | - | 100V | 20 | FFC, FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 13.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-007LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 7 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 7 | Straight | 12.7mm | 2A | Tin | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | Latch Lock | - | - | 15.5mm | 22.61mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW5R-2STAE1LF Amphenol ICC (FCI) | 20 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Gold | 100V | 5 | - | - | - | Brown | - | 500MOhm | - | - | - | 20 | FPC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 10.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-004LF Amphenol ICC (FCI) | 1120 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 4 | 105°C | -65°C | 1 | Male | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 2.54mm | 2A | Tin | - | 4 | - | - | - | Blue | 10mOhm | 5GOhm | - | Flat | - | 100 | FFC | - | - | - | - | - | 14.99mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-106LF Amphenol ICC (FCI) | 960 |
| Datasheet | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 6 | Straight | 15.49mm | 2A | Tin | - | - | - | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | - | - | - | - | 20.07mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW6R-5STZE1LF Amphenol ICC (FCI) | 1991 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 6 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 6 | Right Angle | 7.3mm | 1A | Tin | 100V | - | - | - | - | Brown | 30mOhm | 500MOhm | 100V | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 11.8mm | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW17R-2STE1LF Amphenol ICC (FCI) | 46 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 17 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Tin | 100V | 17 | - | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 22.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10062827-0410EDLF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | 2 | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | - | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | VLP | e4 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 4 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.4A | 0.020 0.50mm | 4 | Right Angle | - | 400mA | Gold | - | - | - | FEMALE | - | Black | - | 100MOhm | - | - | - | - | FPC | Notched | Flip Lock, Backlock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.028 0.71mm | 0.12mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 62684-362100ALF Amphenol ICC (FCI) | 100 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA9T), Nylon 9T, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | OPU | e4 | - | Active | 1 (Unlimited) | Solder | - | - | 36 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 36 | Right Angle | 5mm | 500mA | Gold | - | - | - | FEMALE | 94V-0 | Beige | 30mOhm | 100MOhm | 50V | - | 50V | 20 | FPC | Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 23.5mm | - | 2.00μin 0.051μm | 0.079 2.00mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW5S-2STE1LF Amphenol ICC (FCI) | 1939 |
| - | 11 Weeks | Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2007 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 5 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | Tin | 100V | 5 | - | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 10.8mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV10R-3STBE1HLF Amphenol ICC (FCI) | 16 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 10 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 10 | Right Angle | - | 500mA | Gold | - | - | - | FEMALE | 94V-0 | Black | - | 100MOhm | - | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV26R-1STE9HLF Amphenol ICC (FCI) | In Stock | - | - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 26 | - | - | 500mA | Tin | - | - | - | - | 94V-0 | Black | - | - | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW20S-6STME1LF Amphenol ICC (FCI) | 16 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 7.1mm | 1A | Tin | 100V | 20 | - | - | - | Brown | 30mOhm | 500MOhm | 100V | - | 100V | 10 | CIC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 25.8mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-062LF Amphenol ICC (FCI) | 1632 |
| - | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | 2012 | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 3 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 3 | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | - | - | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | - | - | - | - | 12.45mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW20S-2STE9LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 5 Weeks | Tin | Surface Mount | Surface Mount | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | 2001 | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | Tin | 100V | 20 | - | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | - | - | FFC, FPC | Straight, Tapered | - | Bottom | - | - | 23mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - |