- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HLW15S-2C7LF Amphenol ICC (FCI) | 935550 |
| - | 12 Weeks | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLW-S | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 15 | - | - | 1 | Receptacle | POLARIZED | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 15 | Straight | 3.9mm | 1A | - | Tin | 100V | - | - | - | - | - | - | 94V-0 | Black | - | 30mOhm | 500MOhm | 100V | - | 100V | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 17.6mm | 3.9mm | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-034 Amphenol ICC (FCI) | In Stock | - | Datasheet | 13 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2012 | Clincher™ | - | no | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 5 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 5 | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Blue | - | - | 5GOhm | - | Flat | - | - | - | - | 100 | FFC, FPC | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() SFV16R-2STE1HLF Amphenol ICC (FCI) | 25 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2010 | SFV-R | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 16 | Right Angle | 4.9mm | 500mA | UL | Tin | - | COMMERCIAL | 1 | - | RECTANGULAR | - | FEMALE | 94V-0 | Black | BELLOWED TYPE | 30mOhm | 100MOhm | 50V | Straight | - | RECTANGULAR | ZIF N | ZIF N | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 13.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW10R-5STE1LF Amphenol ICC (FCI) | 25 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 10 | Right Angle | 7.3mm | 1A | - | Tin | 100V | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | 30mOhm | 500MOhm | 100V | - | 100V | - | - | - | - | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 15.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-042LF Amphenol ICC (FCI) | 480 |
| - | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 13 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 13 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | Flat | - | - | - | - | 100 | FFC, FPC | - | - | - | - | 37.85mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-139LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Obsolete | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 10 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 10 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | - | 100 | CIC | - | - | - | - | 30.23mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-047LF Amphenol ICC (FCI) | 384 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | 2012 | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 18 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 18 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | FEMALE | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | Flat | - | - | - | - | 100 | FFC, FPC | - | - | - | - | 50.55mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 67516-015LF Amphenol ICC (FCI) | 19400 |
| - | 7 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 15 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 15 | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | - | - | - | 94V-0 | Blue | - | 15mOhm | 5kOhm | - | Flat | - | - | - | - | 100 | FFC | - | - | - | - | 42.93mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW14S-2STE1LF Amphenol ICC (FCI) | 26406 |
| - | 11 Weeks | Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2007 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | 14 | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 19.8mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW30S-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | 15 Weeks | Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | 2007 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | 30 | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 36.4mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW14S-2STAE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Gold | 100V | - | - | 14 | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | - | 100V | - | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 36.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW18R-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | - | Tin | - | - | - | 18 | - | - | - | - | Brown | - | 30mOhm | - | 100V | Straight | 100V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 23.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW11S-2STE1LF Amphenol ICC (FCI) | 1720 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2007 | SFW | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 11 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Straight | 4.5mm | 1A | - | Tin | - | - | - | - | - | - | - | - | Brown | - | 30mOhm | - | 100V | - | 100V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 16.8mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW14R-2STGE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | - | Gold | 100V | - | - | 14 | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | Top | - | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-060LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 27 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 60 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | Flat | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | 73.41mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-033LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 33 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 33 | Straight | 12.7mm | 2A | - | Tin | - | - | - | - | - | NO | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | Flat | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | 88.65mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-164LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | 31 | - | - | 1 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 64 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | 83.57mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-140LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 7 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 40 | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | 94V-0 | Blue | - | - | 5GOhm | - | Ribbon | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-167LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 34 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 67 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | 91.19mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-139LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 6 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 39 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | 20.07mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |