- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10022753-165LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 32 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 65 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | Latch Lock | - | - | 86.11mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-059LF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | 2012 | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 30 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 30 | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | - | - | - | 81.03mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-056LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 23 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 56 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | Latch Lock | - | - | 63.25mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-064LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 31 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 64 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | Latch Lock | - | - | 83.57mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW6S-2STME1LF Amphenol ICC (FCI) | 13225 |
| Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | - | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 6 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | Tin | 100V | 6 | - | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 11.8mm | 3.6mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-050 Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | 2012 | Clincher™ | - | no | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 21 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | - | - | - | 58.17mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | Contains Lead | ||
![]() 10022753-146LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 13 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 46 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | Latch Lock | - | - | 37.85mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-055LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 22 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 55 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | Latch Lock | - | - | 60.71mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-044LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 11 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 44 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | Latch Lock | - | - | 32.77mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-059LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 26 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 59 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Flat | - | 100 | FFC, FPC | - | Latch Lock | - | - | 70.87mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-155LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 22 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 55 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | Latch Lock | - | - | 60.71mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-162LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 29 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 62 | Straight | 12.7mm | 2A | Gold or Gold, GXT™ | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | Ribbon | - | 100 | CIC | - | Latch Lock | - | - | 78.49mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-065LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 32 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 65 | - | - | - | Gold or Gold, GXT™ | - | - | NO | FEMALE | 94V-0 | Blue | - | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() HFW28R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 28 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin | 100V | 28 | - | - | - | Black | 30mOhm | 500MOhm | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 30.6mm | 5.5mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW5S-2STAE1LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold | Surface Mount | Surface Mount | 5 | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | 2009 | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Gold | - | - | - | - | - | Black | - | - | - | - | - | 30 | FPC | Tapered | - | - | - | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HLW10R-2C7LF Amphenol ICC (FCI) | 8950 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLW-R | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 10 | - | - | 1 | - | POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 10 | Right Angle | 5.9mm | 1A | Tin | 100V | - | - | FEMALE | 94V-0 | Black | 30mOhm | 500MOhm | 100V | Straight | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 12.6mm | 5.9mm | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV28R-2STE9HLF Amphenol ICC (FCI) | 1190253 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 28 | - | - | 1 | Receptacle | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 28 | Right Angle | 4.2mm | 500mA | Tin | - | - | - | - | 94V-0 | Black | 30mOhm | 100MOhm | 50V | Straight | 50V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 19.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW18R-1STE1LF Amphenol ICC (FCI) | 4 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6mm | 1A | Tin | 100V | 18 | - | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 23.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW4R-3STAE1LF Amphenol ICC (FCI) | 4073 |
| - | 13 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Gold | 100V | 4 | - | - | - | Black | 30mOhm | 500MOhm | 100V | - | 100V | 20 | FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 9.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW12R-1STE9LF Amphenol ICC (FCI) | 1008 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | - | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | Tin | 100V | 12 | - | - | - | Brown | 30mOhm | 500MOhm | 100V | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 17.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - |