- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLW8R-1C7LF Amphenol ICC (FCI) | 5 |
| - | 11 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 8 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.8mm | 1A | Tin | 100V | 8 | - | - | - | Black | 30mOhm | 500MOhm | 100V | - | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 14.2mm | 5.5mm | - | 0.157 4.00mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW14R-2STE1LF Amphenol ICC (FCI) | 1900 | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin | 100V | 14 | - | - | - | Black | 30mOhm | 500MOhm | 100V | - | Straight | 100V | 30 | FFC, FPC | Straight or Tapered | - | Top | - | - | 16.6mm | 5.5mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV4R-1STBE1HLF Amphenol ICC (FCI) | 2892 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 4 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 5 | Right Angle | 4.2mm | 500mA | Gold | - | - | - | FEMALE | - | Black | 30mOhm | 100MOhm | 50V | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-143LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | 2012 | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 14 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 14 | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | - | - | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | - | Ribbon | - | 100 | CIC | - | - | - | - | - | 40.39mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW8S-1C7LF Amphenol ICC (FCI) | 849 |
| - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 8 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4mm | 1A | Tin | 100V | 8 | - | - | - | Black | 30mOhm | 500MOhm | 100V | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 5.8mm | 14.2mm | 4mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-118LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 18 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 18 | Straight | - | 2A | Tin | - | - | NO | - | 94V-0 | Blue | - | 5GOhm | - | - | Ribbon | - | 100 | CIC | - | Latch Lock | - | - | - | - | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10051922-1810ELF Amphenol ICC (FCI) | 2293 |
| Datasheet | 15 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2010 | VLL | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 3.4mm | 500mA | Gold | - | 18 | - | - | - | Natural | 30mOhm | 100MOhm | 50V | - | - | 50V | - | FPC | Tapered | Flip Lock, Backlock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 11.5mm | 3.4mm | 2.00μin 0.051μm | 0.051 1.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW6R-2STE1LF Amphenol ICC (FCI) | 138 |
| Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2013 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin | 100V | 6 | - | - | - | Black | 30mOhm | 500MOhm | 100V | - | Straight | 100V | 30 | FFC, FPC | Straight or Tapered | - | Top | - | - | 8.6mm | 5.5mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV22R-2STE1HLF Amphenol ICC (FCI) | 103 | - | - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2010 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 22 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | Tin | - | 22 | - | - | - | Black | 30mOhm | 100MOhm | 50V | 500mA | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 16.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 67516-206LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 6 | 105°C | -65°C | 1 | Female | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | 6 | - | - | - | Blue | 15mOhm | 5kOhm | - | - | Ribbon | - | 100 | FFC | - | - | - | - | - | 20.07mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW20S-2STMAE1LF Amphenol ICC (FCI) | 43 |
| - | 15 Weeks | Gold, Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 20 | Straight | 3.6mm | 1A | Gold | 100V | - | - | MALE | 94V-0 | Brown | 30mOhm | 500MOhm | 100V | - | - | - | - | FPC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 48.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10051922-1610ELF Amphenol ICC (FCI) | 164 |
| - | 15 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | VLL | - | - | Active | 1 (Unlimited) | Solder | - | - | 16 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 3.4mm | 500mA | Gold | - | 16 | - | - | - | Natural | 30mOhm | 100MOhm | 50V | - | - | 50V | - | FPC | Tapered | Flip Lock, Backlock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 10.5mm | - | 2.00μin 0.051μm | 0.051 1.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV30R-2STE1HLF Amphenol ICC (FCI) | 1451 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 30 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.2mm | 500mA | Tin | - | 30 | - | - | - | Black | 30mOhm | 100MOhm | 50V | - | Straight | 50V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 20.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10051922-1810EHLF Amphenol ICC (FCI) | 3454 | - | - | 15 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | - | VLL | - | - | Active | 1 (Unlimited) | Solder | - | - | 18 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 3.4mm | 500mA | Gold | - | 18 | - | - | - | Natural | 30mOhm | 100MOhm | 50V | - | - | - | - | FPC | Tapered | Flip Lock, Backlock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 11.5mm | - | 2.00μin 0.051μm | 0.051 1.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV20R-2STE9HLF Amphenol ICC (FCI) | 1454 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | - | - | 1 | Receptacle | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 20 | Right Angle | 4.2mm | 500mA | Tin | - | - | - | - | 94V-0 | Black | 30mOhm | 100MOhm | 50V | - | Straight | 50V | - | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 15.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW4R-3STE1LF Amphenol ICC (FCI) | 12000 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6mm | 1A | Tin | 100V | 4 | - | - | - | Black | 30mOhm | 500MOhm | 100V | - | - | 100V | 20 | FFC, FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 9.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW27R-4STE9LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 27 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | 1A | Tin | 100V | - | - | - | - | Black | - | 500MOhm | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 32.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW4S-1C7LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-S | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 4 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4mm | 1A | Tin | 100V | 4 | - | - | - | Black | 30mOhm | 500MOhm | 100V | - | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 10.2mm | 4mm | - | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV20R-1STBE1HLF Amphenol ICC (FCI) | 7222 | - | - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 30 | Right Angle | 4.2mm | 500mA | Gold | - | - | - | FEMALE | 94V-0 | Black | 30mOhm | 100MOhm | 50V | - | Straight | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 15.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-140LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | 2012 | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 11 | - | - | 1 | Female | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 11 | Straight | 15.49mm | 2A | Gold or Gold, GXT™ | - | - | - | - | 94V-0 | Blue | 15mOhm | 5GOhm | 500V | - | Ribbon | - | 100 | CIC | - | - | - | - | - | 32.77mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free |