- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10022753-111LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 11 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 11 | Straight | 12.7mm | 2A | - | Tin | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | - | 32.77mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLW21S-2A7LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | HLW-S | e3 | yes | Active | 1 (Unlimited) | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | 21 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 21 | Straight | - | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 500MOhm | - | - | - | - | - | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | - | - | - | - | - | - | 0.232 5.90mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-112LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 12 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 12 | Straight | 12.7mm | 2A | - | Tin | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | - | 35.31mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-031LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | 2012 | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 31 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 31 | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | - | - | 100 | FFC, FPC | - | - | - | - | - | 83.57mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW14R-2STE1 Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | - | Tin Alloy | - | - | - | 14 | - | - | - | - | - | Brown | - | 30mOhm | - | 100V | - | Straight | - | - | - | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 19.8mm | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SFV4R-2STE1HLF Amphenol ICC (FCI) | 9652 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2010 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Tin | - | - | - | 4 | - | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | - | Straight | - | 50V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 7.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW20S-6STE1LF Amphenol ICC (FCI) | 8825 |
| - | 15 Weeks | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2007 | SFW | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | TOP ENTRY, STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 20 | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | 30mOhm | 500MOhm | 100V | - | - | - | 100V | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 26.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV4R-2STE9HLF Amphenol ICC (FCI) | 289 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 4 | - | - | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 4 | Right Angle | 4.2mm | 500mA | - | Tin | - | - | - | - | - | - | - | - | - | Black | - | 30mOhm | 100MOhm | 50V | - | Straight | - | 50V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | 7.7mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-015LF Amphenol ICC (FCI) | 480 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | 2009 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 15 | 105°C | -65°C | 1 | Receptacle | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | - | Tin | - | - | - | 15 | - | - | - | - | - | Blue | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | - | - | 100 | FFC, FPC | - | - | - | - | - | 42.93mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-117LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 17 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 17 | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | - | 100 | CIC | - | - | - | - | - | 48.01mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-030LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | 2012 | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | FFC/FPC CONNECTOR | 30 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 30 | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | - | - | 100 | FFC, FPC | - | - | - | - | - | 81.03mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW26R-2STE1LF Amphenol ICC (FCI) | 3228 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 26 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 26 | Right Angle | 6mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Brown | - | 30mOhm | 500MOhm | 100V | - | Straight | - | 100V | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | 31.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-019LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 19 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 19 | Straight | 12.7mm | 2A | - | Tin | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | 15.5mm | 53.09mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-024LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | 24 | - | - | 1 | Female | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 24 | Straight | 12.7mm | 2A | - | Tin | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | 15.5mm | 65.79mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-016LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 16 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 16 | Straight | 12.7mm | 2A | - | Tin | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | - | Flat | - | - | - | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | 15.5mm | 45.47mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-132LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 32 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 32 | Straight | 12.7mm | 2A | - | Tin | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | - | 100 | CIC | - | Latch Lock | - | - | - | 86.11mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-119LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 19 | - | - | 1 | Female | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 19 | Straight | 15.49mm | 2A | - | Tin | - | - | - | - | - | - | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | - | Ribbon | - | - | - | - | - | 100 | CIC | - | - | - | - | - | 53.09mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SLW22S-5C7LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | White | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-S | - | yes | Active | 1 (Unlimited) | Kinked Pin | - | FFC/FPC CONNECTOR | 22 | - | - | 1 | - | STAGGERED CONFIGURATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 22 | Straight | 4mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 20 | CIC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | 28.2mm | - | - | 0.217 5.50mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10064555-152110ELF Amphenol ICC (FCI) | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount, Right Angle | Thermoplastic | - | Beige | Copper Alloy | 30V | -55°C~85°C | Tape & Reel (TR) | - | YLL-U | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 15 | - | - | 1 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.2A | 0.012 0.30mm | 15 | Right Angle | 3.2mm | 200mA | UL | Gold | - | COMMERCIAL | 2 | - | STAGGERED | - | 0.037 inch | FEMALE | 94V-0 | Black | BELLOWED TYPE | 100mOhm | 50MOhm | - | 90VAC V | - | 2.8448 mm | - | RECTANGULAR | LIF N | LIF N | 10 | FPC | Notched | Flip Lock | Top | Solder Retention | - | 6.3mm | - | Flash | 0.037 0.95mm | 0.20mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW16R-1STGE1LF Amphenol ICC (FCI) | 24 |
| Datasheet | 13 Weeks | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 16 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Gold | 100V | - | - | 16 | - | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | - | - | 21.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - |