- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFV11R-2STE1HLF Amphenol ICC (FCI) | 12 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e3 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 11 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 11 | Right Angle | 4.9mm | 500mA | UL | Tin | - | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.07 inch | FEMALE | 94V-0 | Black | BELLOWED TYPE | 30mOhm | 100MOhm | 50V | Straight | - | RECTANGULAR | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 11mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW9R-1STE1LF Amphenol ICC (FCI) | 16 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 9 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 9 | Right Angle | 7.3mm | 1A | - | Tin | 100V | - | - | - | - | - | - | FEMALE | - | Brown | - | 30mOhm | 500MOhm | 100V | Straight | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 14.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW30R-3STAE1LF Amphenol ICC (FCI) | 31 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 30 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 30 | Right Angle | 5.5mm | 1A | - | Gold | 100V | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | 30mOhm | 500MOhm | 100V | - | 100V | - | 20 | FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 35.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-058LF Amphenol ICC (FCI) | 192 |
| - | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 29 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 29 | Straight | - | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Blue | - | - | 5GOhm | - | Flat | - | - | 100 | FFC, FPC | - | - | - | - | - | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV20R-1STAE9HLF Amphenol ICC (FCI) | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | - | - | - | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 20 | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.020 0.50mm | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | - | - | - | RoHS Compliant | - | - | ||
![]() SFV5R-2STBE1HLF Amphenol ICC (FCI) | 57 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 5 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | - | - | Black | - | - | 100MOhm | - | Straight | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW16R-2STE1LF Amphenol ICC (FCI) | 45 |
| - | 13 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 16 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6mm | 1A | - | Tin | 100V | - | - | 16 | - | - | - | - | - | Brown | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 21.8mm | 5.5mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV15R-2STBE1HLF Amphenol ICC (FCI) | 16 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | - | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | e4 | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 15 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 15 | - | - | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 100MOhm | - | Straight | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-039LF Amphenol ICC (FCI) | 63840 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | 500V | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 10 | 105°C | -65°C | 1 | Receptacle | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | 10 | - | - | - | - | - | Blue | - | 15mOhm | 5GOhm | 500V | Flat | - | - | 100 | FFC, FPC | - | - | - | - | 30.23mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 59453-121110EDHLF Amphenol ICC (FCI) | 100 |
| - | 16 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Thermoplastic, Glass Filled, Halogen Free | Thermoplastic, Glass Filled, Halogen Free | Black | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2010 | SFVL | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 0.4A | 0.020 0.50mm | - | Right Angle | 4mm | 400mA | - | Gold | - | - | - | 12 | - | - | - | - | - | Black | - | - | 100MOhm | - | - | - | - | 10 | FPC | Notched | Flip Lock, Backlock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 7mm | - | - | 0.035 0.88mm | 0.20mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-057LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | BOARD CONNECTOR | 24 | - | - | 1 | Female | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 57 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | Flat | - | - | 100 | FFC, FPC | - | Latch Lock | - | - | 65.79mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW30S-2STE1LF Amphenol ICC (FCI) | 1814 | - | - | - | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 30 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | - | Tin | 100V | - | - | 30 | - | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | 30 | FFC, FPC | Straight, Tapered | - | Bottom | - | 33mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW8S-2STE9LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 8 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | 8 | - | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | - | FFC, FPC | Straight, Tapered | - | Bottom | - | 11mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-107LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 7 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 7 | Straight | 12.7mm | 2A | - | Tin | - | - | - | - | - | NO | - | - | 94V-0 | Blue | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | 100 | CIC | - | Latch Lock | - | - | 22.61mm | - | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW14R-1STE1LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Tin | 100V | - | - | 14 | - | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | 16.6mm | 5.5mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW12S-2STME5LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | Gold, Tin | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | Brown | - | - | - | - | Straight | - | - | - | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW15R-2STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 15 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin | 100V | - | - | 15 | - | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 17.6mm | 5.5mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW20R-1STE9LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | 105°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Tin | 100V | - | - | 20 | - | - | - | - | - | Black | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | 22.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV34R-4STBE1HLF Amphenol ICC (FCI) | 5450 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 34 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 34 | Horizontal | - | 500mA | - | Gold | - | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | 100MOhm | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10051922-1510ELF Amphenol ICC (FCI) | In Stock |
| - | 15 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA9T), Nylon 9T, Glass Filled | Black | Copper Alloy | 50V | -55°C~85°C | Tape & Reel (TR) | 2010 | VLL | - | - | Active | 1 (Unlimited) | Solder | - | - | 15 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 3.4mm | 500mA | - | Gold | - | - | - | 15 | - | - | - | - | - | Natural | - | 30mOhm | 100MOhm | 50V | - | 50V | - | - | FPC | Tapered | Flip Lock, Backlock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | 10mm | 3.4mm | 2.00μin 0.051μm | 0.051 1.30mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |