- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Contact Gender | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Wire/Cable Type | Max Voltage Rating (DC) | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFW30R-6STE1LF Amphenol ICC (FCI) | 24 |
| Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | - | 30 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.1mm | 1A | Tin | 100V | 30 | - | Brown | 30mOhm | 500MOhm | 100V | - | - | - | 10 | CIC | Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | 35.8mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW15R-2STGE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | - | Polyphenylene | - | - | Bronze | - | - | Tape & Reel (TR) | - | - | Active | - | SMD/SMT | - | - | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | 1mm | - | Right Angle | - | - | - | - | 15 | - | - | 30mOhm | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() SFW14R-5STZE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | - | 14 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | Tin | 100V | 14 | - | Brown | 30mOhm | 500MOhm | 100V | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 19.8mm | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW4R-1C7BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Phosphor Bronze | - | -55°C~85°C | Tray | - | SLW-R | Active | 1 (Unlimited) | Kinked Pin | - | - | 4 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 4 | Straight | 6.8mm | 1A | Gold | 100V | - | FEMALE | Black | 30mOhm | 500MOhm | 100V | 1A | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 10.2mm | - | 0.157 4.00mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW20R-5STZE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | EAR99 | FFC/FPC CONNECTOR | 20 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 20 | Right Angle | - | 1A | Tin | 100V | - | - | Brown | - | 500MOhm | - | - | - | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW22R-4STAE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2009 | SFW-R | Active | 1 (Unlimited) | Solder | - | - | 22 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | Gold | 100V | 22 | - | Black | - | 500MOhm | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW11R-1STZE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | - | 11 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | Tin | 100V | 11 | - | Brown | 30mOhm | 500MOhm | 100V | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW11R-2STZE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | - | 11 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | 1A | Tin | 100V | 11 | - | Brown | 30mOhm | 500MOhm | 100V | - | Straight | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW16R-2STGE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | - | 16 | 105°C | -55°C | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | - | - | Gold | - | 16 | - | Brown | 30mOhm | - | 100V | - | - | - | 20 | FPC | Tapered | Slide Lock | - | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW19R-1STGE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | - | 19 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 7.3mm | 1A | Gold | 100V | 19 | - | Brown | - | 500MOhm | - | - | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | - | 24.8mm | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SLW9S-1C7BLF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-S | Active | 1 (Unlimited) | Kinked Pin | - | - | 9 | 85°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4mm | 1A | Gold | 100V | 9 | - | Black | 30mOhm | 500MOhm | 100V | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 15.2mm | - | 0.217 5.50mm | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW22R-2STE1 Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Black | Phosphor Bronze | - | - | Tape & Reel (TR) | - | SFW-R | Obsolete | 1 (Unlimited) | Solder | - | - | 22 | - | - | 1 | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Right Angle | 7.1mm | - | Tin Alloy | - | 22 | - | Brown | 30mOhm | - | 100V | - | Straight | - | - | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 27.8mm | - | 0.106 2.70mm | 0.30mm 0.33mm | UL94 V-0 | No | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() SLW16S-1C7LF Amphenol ICC (FCI) | In Stock |
| - | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Black | Phosphor Bronze | 100V | -55°C~85°C | Tray | - | SLW-S | Active | 1 (Unlimited) | Kinked Pin | - | - | 16 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4mm | 1A | Tin | 100V | 16 | - | Black | 30mOhm | 500MOhm | 100V | - | Straight | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 22.2mm | 4mm | 0.217 5.50mm | 0.30mm 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HFW20R-1STAE1LF Amphenol ICC (FCI) | In Stock | - | - | 4 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | Obsolete | 1 (Unlimited) | Solder | - | - | 20 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | Gold | 100V | 20 | - | Black | 30mOhm | 500MOhm | 100V | - | - | - | 30 | FPC | Tapered | - | Bottom | Solder Retention | 22.6mm | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV6R-4STBE1HLF Amphenol ICC (FCI) | 16 |
| - | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | Active | 1 (Unlimited) | Solder | - | - | 6 | 105°C | -55°C | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | - | 500mA | Gold | - | - | - | Black | - | 100MOhm | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW22R-1STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | Obsolete | 1 (Unlimited) | Solder | - | - | 22 | 105°C | -55°C | 1 | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | Tin | 100V | 22 | - | Black | 30mOhm | 500MOhm | 100V | - | Straight | 100V | 30 | FFC, FPC | Straight or Tapered | - | Bottom | - | 24.6mm | 5.5mm | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 62674-251121ALF Amphenol ICC (FCI) | 50 |
| Datasheet | 17 Weeks | Gold | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | - | SFV-S | Active | 1 (Unlimited) | Solder | - | - | 25 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | 2.95mm | 500mA | Gold | - | 25 | - | Black | 30mOhm | 100MOhm | 50V | - | Straight | 50V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 17mm | 2.95mm | 0.161 4.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW14R-3STE5LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | Active | 1 (Unlimited) | Solder | - | - | 14 | - | - | 1 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 14 | - | - | 1A | Tin | 100V | - | FEMALE | Black | - | 500MOhm | - | - | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 62674-321121ALF Amphenol ICC (FCI) | In Stock | - | - | 17 Weeks | Gold | Surface Mount | Surface Mount | Plastic, Glass Filled | Plastic, Glass Filled | Black | Phosphor Bronze | 50V | -55°C~105°C | Tape & Reel (TR) | 2007 | SFV-S | Active | 1 (Unlimited) | Solder | - | - | 32 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Straight | 2.95mm | 500mA | Gold | - | 32 | - | Black | 30mOhm | 100MOhm | 50V | - | Straight | 50V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | 20.5mm | 2.95mm | 0.161 4.10mm | 0.30mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW4S-2STE9LF Amphenol ICC (FCI) | 20 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | 2009 | SFW | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 4 | - | - | 1 | Receptacle | - | - | - | - | - | - | - | 0.039 1.00mm | - | Straight | 3.6mm | 1A | Tin | 100V | - | - | Brown | 30mOhm | 500MOhm | 100V | - | - | 100V | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 10.4mm | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - |