- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Wire/Cable Type | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10022753-018LF Amphenol ICC (FCI) | In Stock | - | - | - | - | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | -65°C~105°C | Tray | - | Clincher™ | e3 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 18 | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 18 | Straight | 12.7mm | 2A | Tin | - | - | NO | - | 94V-0 | Blue | 15mOhm | 5GOhm | - | 500V | Flat | 100 | FFC, FPC | - | Latch Lock | - | - | 15.5mm | 50.55mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW28S-6STME1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | yes | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 28 | - | - | 1 | - | TOP ENTRY, STAGGERED CONFIGURATION | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 28 | Straight | 3.6mm | 1A | Tin | 100V | - | - | FEMALE | 94V-0 | Brown | 30mOhm | 500MOhm | - | 100V | - | 10 | CIC | Tapered | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | 34.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW29R-5STE1LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Beige | Phosphor Bronze | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 29 | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.039 1.00mm | 29 | Right Angle | 7.3mm | 1A | Tin | 100V | - | - | FEMALE | 94V-0 | Brown | 30mOhm | 500MOhm | - | 100V | - | 10 | CIC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | - | 34.8mm | - | - | 0.106 2.70mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW5S-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | - | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 5 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | Tin | - | 5 | - | - | - | Black | - | - | - | - | Straight | - | FFC, FPC | Straight, Tapered | - | - | - | - | - | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW27S-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | 5 Weeks | Tin | Surface Mount | Surface Mount | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | 100V | -55°C~85°C | Tape & Reel (TR) | 2001 | HFW | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 27 | 85°C | -55°C | 1 | Receptacle | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | Tin | - | 27 | - | - | - | Black | 30mOhm | - | - | 100V | Straight | - | FFC, FPC | Straight, Tapered | - | - | - | - | 30mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 10027313-055LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold, Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 22 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | 60.71mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-141LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 8 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 25.15mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-132LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 32 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 86.11mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-118LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | e3 | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 18 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 50.55mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-158LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 25 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 68.33mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-160LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 27 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 73.41mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-129LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable | - | PP | - | - | - | 500V | - | - | - | - | e3 | yes | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | 2A | - | - | 29 | - | - | 94V-0 | - | - | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-115LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable | - | PP | - | - | - | 500V | - | - | - | - | e3 | yes | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | 2A | - | - | 15 | - | - | 94V-0 | - | - | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-140LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 7 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 22.61mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-146LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 13 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 37.85mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-121LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable | - | PP | - | - | - | 500V | - | - | - | - | e3 | yes | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | 2A | - | - | 21 | - | - | 94V-0 | - | - | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-167LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 34 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 91.19mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-145LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 12 | - | - | 94V-0 | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 35.31mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-142LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Gold | Cable | - | Polypropylene | - | - | COPPER NICKEL ALLOY | 500V | - | - | - | - | - | yes | Active | - | IDT | - | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | 15.49mm | 2A | - | - | 9 | - | - | - | Blue | 15mOhm | 500MOhm | RECEPTACLE | - | - | - | - | - | - | - | - | - | 27.69mm | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 10027313-063LF Amphenol ICC (FCI) | In Stock | - | Datasheet | - | Lead, Tin | Cable | - | PP | - | - | - | 500V | - | - | - | - | - | yes | Active | - | - | EAR99 | FFC/FPC CONNECTOR | - | 105°C | -65°C | 1 | Female | CLINCHER, LATCHED, POLARIZED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54mm | - | Straight | - | 2A | - | - | 30 | - | - | 94V-0 | - | - | 500MOhm | RECEPTACLE | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - |