- Contact Finish
- Contact Materials
- Current Rating
- FFC, FCB Thickness
- Flat Flex Type
- Housing Color
- Housing Material
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Amphenol FFC, FPC (Flat Flexible) Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | ActuatorColor | Contact Materials | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Wire/Cable Type | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Mating Cycles | Flat Flex Type | Cable End Type | Locking Feature | Contact Location | Features | Length | Width | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67516-212LF Amphenol ICC (FCI) | In Stock | - | - | 7 Weeks | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | 500V | - | -65°C~105°C | Tray | 2012 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 12 | - | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 12 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | 15mOhm | 5kOhm | - | Ribbon | - | - | - | 100 | FFC | - | - | - | - | 35.31mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV28R-2STBE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Black | Phosphor Bronze | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 28 | 105°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | Right Angle | 4.9mm | 500mA | - | Gold | - | - | - | - | - | - | - | - | Black | - | - | 30mOhm | 100MOhm | 50V | Straight | - | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | 19.5mm | - | - | 0.071 1.80mm | 0.30mm 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW23R-2STE1LF Amphenol ICC (FCI) | In Stock | - | - | 6 Weeks | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | 2008 | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 23 | 105°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Tin | 100V | - | - | 23 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 25.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-145LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | FFC/FPC CONNECTOR | 16 | - | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | 100 | CIC | - | - | - | - | 45.47mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-063LF Amphenol ICC (FCI) | 1008 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | 500V | - | -65°C~105°C | Tray | 2012 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 2 | 105°C | -65°C | - | 1 | Receptacle | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | 2 | - | - | - | - | Blue | - | - | 15mOhm | 5GOhm | 500V | Flat | - | - | - | 100 | FFC, FPC | - | - | - | - | 9.91mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() HLW30R-2C7LF Amphenol ICC (FCI) | 100 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Phosphor Bronze | - | 100V | - | -55°C~85°C | Tray | 2007 | HLW-R | - | - | Active | 1 (Unlimited) | Kinked Pin | - | - | 30 | 85°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.9mm | 1A | - | Tin | 100V | - | - | 30 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 32.6mm | 5.9mm | - | 0.154 3.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 65801-006 Amphenol ICC / FCI | In Stock | - | Datasheet | - | Tin | Cable | - | Polypropylene | - | - | - | Compliant | - | 500 V | - | - | - | - | - | - | - | - | IDT | - | - | 6 | 105 °C | -65 °C | - | 1 | Female | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | 15.49 mm | 2 A | - | - | - | - | - | 6 | - | - | - | - | Blue | - | - | 15 mΩ | - | 500 V | Ribbon | - | - | - | - | - | - | - | - | - | 20.07 mm | - | - | - | - | - | No | - | RoHS Compliant | - | Contains Lead | ||
![]() HFW21R-2STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 21 | 105°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 6.5mm | 1A | - | Tin | 100V | - | - | 21 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | - | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 23.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 65801-037LF Amphenol ICC (FCI) | 768 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | 500V | - | -65°C~105°C | Tray | 2009 | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 8 | 105°C | -65°C | Blue | 1 | Receptacle | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 15.49mm | 2A | - | Gold or Gold, GXT™ | - | - | - | 8 | - | - | - | - | Blue | - | - | 15mOhm | 5GOhm | 500V | Flat | - | - | - | 100 | FFC, FPC | - | - | - | - | 25.15mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFV25R-3STBE1HLF Amphenol ICC (FCI) | 16 |
| - | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle | Liquid Crystal Polymer (LCP), Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | 2011 | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 25 | - | - | - | 1 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | 0.020 0.50mm | 25 | - | - | 500mA | - | Gold | - | - | - | - | - | - | FEMALE | 94V-0 | Black | - | - | - | 100MOhm | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Bottom | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW8S-2STE9LF Amphenol ICC (FCI) | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | FFC/FPC CONNECTOR | 8 | - | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | Straight | 3.6mm | 1A | - | Tin | 100V | - | - | - | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | 100V | - | - | 20 | FFC, FPC | Straight, Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 14.4mm | - | - | 0.209 5.30mm | 0.30mm 0.33mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW14R-3STE9LF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | Brown | Phosphor Bronze | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 14 | - | - | - | - | - | 8536.69.40.51 | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | 1A | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() HFW17R-2STE1LF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA6T), Nylon 6T, Glass Filled | - | - | Phosphor Bronze | - | 100V | - | -55°C~105°C | Tape & Reel (TR) | - | HFW-R | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | 17 | 105°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Right Angle | 5.5mm | 1A | - | Tin | 100V | - | - | 17 | - | - | - | - | Black | - | - | 30mOhm | 500MOhm | 100V | Straight | 100V | - | - | 30 | FFC, FPC | Straight or Tapered | - | Top | - | 19.6mm | - | - | 0.075 1.90mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW11S-2STAE1LF Amphenol ICC (FCI) | 31 |
| - | - | Gold | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | 100V | - | -55°C~85°C | Tape & Reel (TR) | - | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 11 | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | - | - | 1A | - | Gold | - | - | - | - | - | - | - | - | Brown | - | - | - | - | - | - | - | - | - | 20 | FPC | Tapered | Slide Lock | - | Zero Insertion Force (ZIF) | - | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFV4R-4STE1HLF Amphenol ICC (FCI) | In Stock | - | - | - | Tin | Surface Mount | Surface Mount, Right Angle | Polyamide (PA), Nylon, Glass Filled, Halogen Free | Polyphenylene Sulfide (PPS), Glass Filled, Halogen Free | Gray | Phosphor Bronze | - | 50V | - | -55°C~105°C | Tape & Reel (TR) | - | SFV-R | - | - | Active | 1 (Unlimited) | Solder | - | - | 4 | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 0.5A | 0.020 0.50mm | - | - | - | 500mA | - | Tin | - | - | - | - | - | - | - | - | Black | - | - | - | 100MOhm | - | - | - | - | - | 20 | FPC | Notched | Slide Lock | Top | Solder Retention, Zero Insertion Force (ZIF) | - | - | - | 0.071 1.80mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 66226-003LF Amphenol ICC (FCI) | 134640 |
| - | 7 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | 500V | - | -65°C~105°C | Tray | - | Clincher™ | - | - | Active | 1 (Unlimited) | IDC | - | - | 3 | 105°C | -65°C | - | 1 | Male | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | Straight | 2.54mm | 2A | - | Tin | - | - | - | 3 | - | - | - | - | Blue | - | - | 10mOhm | 5GOhm | - | Flat | - | - | - | 100 | FFC | - | - | - | - | 12.45mm | 2.54mm | 100.0μin 2.54μm | - | 0.33mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() SFW16S-2STAE1LF Amphenol ICC (FCI) | 12 |
| - | 11 Weeks | Gold | Surface Mount | Surface Mount | Thermoplastic, Glass Filled | Thermoplastic, Glass Filled | Black | Phosphor Bronze | - | 100V | - | -55°C~85°C | Tape & Reel (TR) | 2005 | SFW | - | - | Active | 1 (Unlimited) | Solder | - | - | 16 | 85°C | -55°C | - | 1 | - | - | - | - | - | - | - | - | 1A | 0.039 1.00mm | - | Straight | 4.5mm | 1A | - | Gold | 100V | - | - | 16 | - | - | - | - | Brown | - | - | 30mOhm | 500MOhm | 100V | - | - | - | - | 20 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 48.4mm | - | - | 0.209 5.30mm | 0.30mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() SFW5R-1STAE1LF Amphenol ICC (FCI) | 16 |
| - | 13 Weeks | - | Surface Mount | Surface Mount, Right Angle | Polyphenylene Sulfide (PPS), Glass Filled | Polyphenylene Sulfide (PPS), Glass Filled | - | Phosphor Bronze | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | SFW-R | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 5 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | 5 | Right Angle | 5.5mm | 1A | UL | Gold | 100V | COMMERCIAL | 1 | - | RECTANGULAR | - | - | - | Brown | 1A | BELLOWED TYPE | 30mOhm | 500MOhm | - | - | - | RECTANGULAR | ZIF N | 20 | FPC | Tapered | Slide Lock | Bottom | Zero Insertion Force (ZIF) | 10.8mm | - | - | 0.106 2.70mm | 0.33mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 10022753-149LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 16 | - | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 49 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | 100 | CIC | - | Latch Lock | - | - | 45.47mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 10022753-159LF Amphenol ICC (FCI) | In Stock | - | - | - | GXT, Gold | Cable, Free Hanging | Free Hanging (In-Line) | Thermoplastic | - | - | Copper Nickel Alloy | - | - | - | -65°C~105°C | Tray | - | Clincher™ | e4 | yes | Active | 1 (Unlimited) | IDC | - | BOARD CONNECTOR | 26 | - | - | - | 1 | Female | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2A per Contact | 0.100 2.54mm | 59 | Straight | 12.7mm | 2A | - | Gold or Gold, GXT™ | - | - | - | - | - | NO | - | 94V-0 | Blue | - | - | 15mOhm | 5GOhm | 500V | Ribbon | - | - | - | 100 | CIC | - | Latch Lock | - | - | 70.87mm | - | 30.0μin 0.76μm | - | 0.33mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |